location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 Port Multi-Platform Analog KVM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP5202 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304221289 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 293998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
APC AP5202 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Installation and Quick Start (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Keyboard port type: PS/2 Mouse port type: PS/2 Video port type: VGA
  • - 1920 x 1440 pixels
Warranty: 2 years repair or replace
Long product name APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black :
The long product name of APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16 Port Multi-Platform Analog KVM
More>>>
APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black:
The official description of APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manage multiple servers with just one keyboard, monitor and mouse.
APC’s 8- and 16-port RackMount KVM switches fit on the desktop or mount in 1U of rack space. Daisy-chain compatible units and manage up to 512 servers through one keyboard, monitor, and mouse. The KVM Switches support multiple platforms (PS/2, USB, or SUN), use slimmer cables for better cable management, are firmware upgradeable, and allow servers to be connected and disconnected without powering down the KVM. LEDs on the front of all units display which channels are active. Use hotkeys or the on-screen display to switch easily among connected servers. Reduce hardware costs, save space, reduce heat generation, and lower power consumption using APC RackMount KVMs. Click here to compare RackMount KVM Switches and select the correct cables for your application.

Includes: Configuration cable, Country-specific detachable power cord, Documentation CD, KVM cables not included, Rack Mounting brackets, User Manual.

- Cascading capabilities
- On-Screen display (OSD) capability

Short summary description APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black:
This short summary of the APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

APC 16 Port Multi-Platform Analog KVM, 1920 x 1440 pixels, Rack mounting, 1U, Black

Long summary description APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black:
This is an auto-generated long summary of APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

APC 16 Port Multi-Platform Analog KVM. Keyboard port type: PS/2, Mouse port type: PS/2, Video port type: VGA. Maximum resolution: 1920 x 1440 pixels. Product colour: Black, Rack capacity: 1U, Certification: AS/NZS 3548 (C-Tick) Class A,CE,FCC Part 15 Class A,ICES-003,UL 60950,VCCI. Weight: 4.55 kg. Package dimensions (WxDxH): 508 x 330 x 127 mm, Package weight: 5 kg

Ports & interfaces
Keyboard port type *
PS/2
Mouse port type *
PS/2
Video port type *
VGA
Performance
Maximum resolution *
1920 x 1440 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Certification
AS/NZS 3548 (C-Tick) Class A,CE,FCC Part 15 Class A,ICES-003,UL 60950,VCCI
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 50 °C
Operational conditions
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Weight
4.55 kg
Packaging data
Package dimensions (WxDxH)
508 x 330 x 127 mm
Package weight
5 kg
Other features
Connectivity technology
Wired
I/O ports
1 x mini-DIN (PS/2) F 1 x mini-DIN (PS/2) F 1 x 15-pin D-Sub (HD-15) F VGA/SVGA
Dimensions (WxDxH)
432 x 210 x 44 mm
Ports quantity
16
Logistics data
Harmonized System (HS) code
85176200
Brand Image Product code Product Stock Price from
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-201 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
APC 16-Port IP KVM KVM switch Rack mounting Black APC 16-Port IP KVM KVM switch Rack mounting Black
(show image)
AP5405 16-Port IP KVM 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv DSR2030 16-port dig KVM KVM switch Vertiv DSR2030 16-port dig KVM KVM switch
(show image)
DSR2030-202/CS DSR2030 KVM Switch 16-port dig KVM 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Magyarország 1 distributor(s)
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 1 distributor(s)
Australia 2 distributor(s)
France 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)
Sverige 1 distributor(s)