location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv DSR2030 16-port dig KVM KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSR2030 KVM Switch 16-port dig KVM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSR2030-202/CS
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 191133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:09:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vertiv DSR2030 16-port dig KVM KVM switch :
The long product name of Vertiv DSR2030 16-port dig KVM KVM switch. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSR2030 KVM Switch 16-port dig KVM
More>>>
Vertiv DSR2030 16-port dig KVM KVM switch:
The official description of Vertiv DSR2030 16-port dig KVM KVM switch as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

KVM over IP switch with BIOS-level control of all connected servers and serial-based devices in your data center – now with virtual media

The 16-port two digital path DSR®2030 KVM over IP switch gives administrators virtual media capability through DSView® 3 software as well as all the features of the DSR2020. Administrators can remotely load software by mapping a local removable media or mass storage device to a remote server. This allows file transfers, application and OS patches, and diagnostic testing from a CD.

DSView® 3 management software, with hub and spoke architecture, provides failover authentication. Users authenticate to a central management server (the hub) or one of 15 mirror servers (the spokes). SNMP and IPMI support are also provided.

Short summary description Vertiv DSR2030 16-port dig KVM KVM switch:
This short summary of the Vertiv DSR2030 16-port dig KVM KVM switch data-sheet is auto-generated and uses the product title and the first six key specs.

Vertiv DSR2030 KVM Switch 16-port dig KVM, 1280 x 1024 pixels

Long summary description Vertiv DSR2030 16-port dig KVM KVM switch:
This is an auto-generated long summary of Vertiv DSR2030 16-port dig KVM KVM switch based on the first three specs of the first five spec groups.

Vertiv DSR2030 KVM Switch 16-port dig KVM. Maximum resolution: 1280 x 1024 pixels, Video bandwidth: 75 Hz. Weight: 3.31 kg. Dimensions (WxDxH): 431.8 x 279.4 x 44.5 mm, Compatibility: PS/2, Sun, USB, Compliance industry standards: UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST

Performance
Maximum resolution *
1280 x 1024 pixels
Video bandwidth
75 Hz
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
3.31 kg
Other features
I/O ports
VGA, PS/2, 5xUSB 2.0
Dimensions (WxDxH)
431.8 x 279.4 x 44.5 mm
Compatibility
PS/2, Sun, USB
Compliance industry standards
UL, FCC, cUL, ICES-003, CE, GS, VCCI, MIC, C-Tick, GOST
Brand Image Product code Product Stock Price from
Neomounts NS411K KVM switch Black Neomounts NS411K KVM switch Black
(show image)
NS411K NS411K 0.00
(excl. VAT)
0 (incl. VAT)
Vertiv AutoView 1500 KVM switch White Vertiv AutoView 1500 KVM switch White
(show image)
AV1500-202 AutoView 1500 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 2 Port KVM Switch + 2 Cables
(show image)
TA000010 2 Port KVM Switch + 2 Cables 0.00
(excl. VAT)
0 (incl. VAT)
Sweex

Sweex 4 Port USB KVM Switch + 4 Cables
(show image)
TA000030 4 Port USB KVM Switch + 4 Cables 0.00
(excl. VAT)
0 (incl. VAT)
APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black APC 16 Port Multi-Platform Analog KVM KVM switch Rack mounting Black
(show image)
AP5202 16 Port Multi-Platform Analog KVM 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 8-Port KVM switch Rack mounting
(show image)
F1DA108TEA Omniview Pro2 Series 8-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Omniview Pro2 Series 4-Port KVM switch
(show image)
F1DA104TEA Omniview Pro2 Series 4-Port KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)