location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 7900NL Multimedia Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H170920
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41293
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 4000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 700:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - 5 W
  • - 350 W
Warranty: Two-year limited warranty, two-year international warranty, 90-day lamp warranty
Long product name Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768) :
The long product name of Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite 7900NL Multimedia Projector, original LCD technology, 4:3 (supports 16:9, 5:4), 1024 x 768 XGA
More>>>
Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768):
The official description of Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Made to shine in any setting, and manage from anywhere on the network

With 4000 ANSI lumens and convenient network monitoring and control, the Epson® PowerLite® 7900NL provides remarkable power and performance. XGA resolution, a 700:1 contrast ratio, and Epson LCDs work with its incredible brightness to ensure superior image quality, while EasyManagement technology facilitates easy remote operation.

For added flexibility, this whisper-quiet (36db/33db) projector includes five computer/video connections, plus three lens options. Its expansive feature set also includes +/- 40° advanced keystone correction, and password-protected security features.

Ideal for large classrooms or conference rooms, the Epson PowerLite 7900NL offers the perfect combination of power and versatility. IS personnel will appreciate its remote management and maintenance features, while presenters will enjoy its incredible quality and performance.

Features:

- Ultra bright 4000 ANSI lumens, weighs only 12.3 lb.
- Convenient networking capability with EasyManagement technology.
- Superior detail and razor-sharp contrast.
- Easy installation, setup and operation.

Short summary description Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768):
This short summary of the Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 7900NL Multimedia Projector, 4000 ANSI lumens, LCD, XGA (1024x768), 700:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Epson PowerLite 7900NL Multimedia Projector data projector 4000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Epson PowerLite 7900NL Multimedia Projector. Projector brightness: 4000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 28 - 37 mm. Serial interface type: RS-232. Noise level: 36 dB, Dot clock scanning frequency: 230 MHz

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
4000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
700:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
20°
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
250 W
Lens system
Focal length range
28 - 37 mm
Ports & interfaces
USB 2.0 ports quantity *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Ports & interfaces
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Dot clock scanning frequency
230 MHz
Noise level *
36 dB
Multimedia
RMS rated power
5 W
Number of built-in speakers
1
Power
Power consumption (typical) *
350 W
Power consumption (standby) *
1.5 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
5.6 kg
Packaging content
Remote control included *
Yes
Other features
Audio input
RCA x 2
Dimensions (WxDxH)
325 x 419 x 117 mm
Power requirements
100-120/200-240V +/-10%, 50/60Hz AC
Interface
5-BNC x 1, USB
Lens system
F=1.7 - 2.3
Video in
NTSC/NTSC4.43/PAL/M-PAL/N-PAL/PAL60/SECAM, HDTV: 480i, 480p, 720p, 1080i
RS-232 ports
1