location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite 62c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H178020
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - Lamp 2000 h
  • - SVGA (800x600) 400:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
  • - 5 W
  • - 250 W
Warranty: two-year warranty
Long product name Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600) :
The long product name of Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite 62c Multimedia Projector, 3LCD technology
More>>>
Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600):
The official description of Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson® PowerLite® 62c delivers brilliant presentations virtually anywhere - all from a travel friendly SVGA ultraportable. Epson 3LCD technology works with its 2000 ANSI lumens to deliver accurate color, incredible saturation and remarkable image quality. And, with Epson exclusive Instant Off™ and 4-second startup features, setup and shutdown couldn't be easier.

Its automatic 30 degree keystone correction, flexible connectivity and powerful 5 W audio make this 5.9 lb projector perfect for any classroom or board room. With whisper quiet operation and unbeatable reliability, the Epson PowerLite 62c ensures quality performance wherever your presentations take you. And, it even includes a convenient carrying case to get your projector safely and easily from one presentation to the next.

Features:

- ltra bright 2000 ANSI lumens in under 6 lb.
- Incredible image quality and performance.
- Easy setup and operation.
- Great audio and connectivity.
- State-of-the-art video performance.
- Quiet and unobtrusive.
- Outstanding Epson service and support.

Short summary description Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600):
This short summary of the Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite 62c, 2000 ANSI lumens, LCD, SVGA (800x600), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours

Long summary description Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600):
This is an auto-generated long summary of Epson PowerLite 62c data projector 2000 ANSI lumens LCD SVGA (800x600) based on the first three specs of the first five spec groups.

Epson PowerLite 62c. Projector brightness: 2000 ANSI lumens, Projection technology: LCD, Projector native resolution: SVGA (800x600). Light source type: Lamp, Service life of light source: 2000 h, Service life of light source (economic mode): 3000 h. Focal length range: 18.4 - 22.12 mm. Noise level: 36 dB, Dot clock scanning frequency: 162 MHz. RMS rated power: 5 W

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
6
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
SVGA (800x600)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Uniformity
85%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
3000 h
Lamp type
UHE
Lamp power
170 W
Lens system
Focal length range
18.4 - 22.12 mm
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity *
1
Ports & interfaces
VGA (D-Sub) ports quantity *
2
Composite video in *
1
Features
Dot clock scanning frequency
162 MHz
Noise level *
36 dB
Multimedia
RMS rated power
5 W
Number of built-in speakers
1
Power
Power consumption (typical) *
250 W
Power consumption (standby) *
4 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
2.65 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Audio input
RCA x 2
Dimensions (WxDxH)
246 x 328 x 100 mm
Power requirements
100-240VAC +/-10%, 50/60Hz
Interface
USB
Lens system
F=1.60 - 1.74
Connectivity technology
Wired