location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerLite Home Cinema 1080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H245120
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43177
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp
  • - Screen size compatibility: 100
  • - Focus: Manual
  • - 245 W
Long product name Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD :
The long product name of Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerLite Home Cinema 1080
More>>>
Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD:
The official description of Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Engineered to deliver full 1080p resolution, the Epson® PowerLite® Home Cinema 1080 combines five revolutionary innovations in one remarkable performer. It begins with C²Fine™ 3LCD technology, the core of this powerful projector, designed to faithfully reproduce every color and scene.

Next, there’s a proprietary lamp that provides consistent light from corner to corner, using the least amount of power, while 1080Perfect™ video processing offers full HD 1080p performance with 24fps and HDMI 1.3 compatibility.

AbsoluteBlack™, technology delivers a 12,000:1 contrast ratio and ensures the richest, deepest blacks. And, the innovative OptiCinema™ lens delivers amazing detail and breathtaking color for spectacular results. Together, these state-of-the-art technologies, all within a single projector, present a total solution that exceeds all expectations.

Features:

- Razor Sharp detail - true 1080p resolution.
- Incredible blacks, depth and detail 12,000:1 Contrast ratio.
- Cutting Edge Connectivity - HDMI 1.3.
- Outstanding zoom range and lens shift provides convenient ceiling or shelf mount flexibility.

Short summary description Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD:
This short summary of the Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson PowerLite Home Cinema 1080, 1200 ANSI lumens, LCD, Lamp, UHE, 170 W, Manual

Long summary description Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD:
This is an auto-generated long summary of Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD based on the first three specs of the first five spec groups.

Epson PowerLite Home Cinema 1080. Projector brightness: 1200 ANSI lumens, Projection technology: LCD. Light source type: Lamp, Lamp type: UHE, Lamp power: 170 W. Focus: Manual. Serial interface type: RS-232. Market positioning: Home cinema

Projector
Screen size compatibility *
100
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Light source
Light source type *
Lamp
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
3
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
245 W
Power consumption (standby) *
4 W
Weight & dimensions
Weight *
5.44 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
396.3 x 310 x 122 mm
Interface
D4/SCART
Lens system
F=2.0 - 3.17
Connectivity technology
Wired
Video in
NTSC, NTSC4.43, PAL, M-PAL, N-PAL, PAL60, SECAM, 480i, 480p, 720p, 1080i, 1080p
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 02:33:22
Uk has collected 8 expert reviews for Epson PowerLite Home Cinema 1080 data projector 1200 ANSI lumens LCD and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
askmen.com
Updated:
2011-08-10 02:33:11
Home theater aficionados know that one of the best ways to get an ultra high-definition experience on a large screen is with top-end projectors. If you follow this philosophy, then it's no secret that Epson is one of the leading companies producing pre...
90%
laaudiofile.com
Updated:
2011-08-10 02:33:13
Projectors for home theater are no longer just for the wealthy. Several new models have proven that high quality 1080p video is now available for the masses. Epsons latest PowerLite™ Home Cinema 1080 is an example of how LCD technology has been able t...
0%
hometheaterhifi.com
Updated:
2011-08-10 02:33:14
Epson Home Cinema 1080 also has a remarkable set of features and specifications for that price, including up to 1,200 lumens brightness and 12,000:1 (dynamic iris) contrast ratio. The very generous (manual) 2.1 zoom range and the vertical (46%) and horizo...
0%
Digitaltrends.com
Updated:
2011-08-10 02:33:16
Just a year ago, finding “affordable” 1080p front projection meant writing a check for at least 5 zeroes – and even then, you were more likely than not to sacrifice features for dollars. Happily, prices on equip-ment are beginning to com...
Good Provides a bright and high contrast ratio High-resolution image Wide array of control and convenience settings Plenty of extra functionality such as lens shift, security slot, control deactivation, etc.
Bad Replacing the air filter can be overlooked and result in degraded performance A bit lightweight Remote not quite ergonomic for extended holding...
Bottom line s To paraphrase, I bet that sci-fi author Isaac Asimov would have created the “Three Laws for Front Projec-tors” if he had ever reviewed one. I think the first would be that the projector needs to be sensible in how it works – i.e. you s...
85%
soundandvision.com
Updated:
2011-08-10 02:33:17
Projected 1080p for the masses has arrived. Since 1080p became the buzzword of the year, most projectors that supposedly employ the technology have been more expensive than those that dont. The inflated price hasnt guaranteed that the projector wou...
91%
avrev.com
Updated:
2011-08-10 02:33:19
All in all, the Home Cinema 1080 would be quite an impressive performer at twice its price. Given its aggressively low price of $2,999, it is an absolute steal that should lure large plasma clients to get a front video system instead. I expected Epson...
0%
projectorreviews.com
Updated:
2011-08-10 02:33:20
The Home and Pro Cinema 1080 projectors are almost identical. Some key differences: The Home Cinema 1080 has a price set of $2999, compared to $4999 for the Pro version. the Home version comes with a white finish, while the Pro Cinema 1080 comes finish...
0%
canadahifi.com
Updated:
2016-12-29 17:38:12
There is no question that if you're trying the recreate the movie theatre experience in your home, the best way to do so is to install a projector. That's because a big picture is capable of changing your whole viewing experience – in many instances it ca...
0%
hometheaterhifi.com
Updated:
2013-11-20 11:28:45
Epson Home Cinema 1080 also has a remarkable set of features and specifications for that price, including up to 1,200 lumens brightness and 12,000:1 (dynamic iris) contrast ratio. The very generous (manual) 2.1 zoom range and the vertical (46%) and horizo...
0%
layersmagazine.com
Updated:
2016-12-29 17:38:12
Bigger is better, and the PowerLite Home Cinema 1080 UB from Epson delivers a theater-like experience that really is big. The 1080 UB supports resolutions up to 1080p, claims a 50,000:1 (dynamic) and 4,000:1 (native) contrast ratio, and is rated a...
Good Picture quality and contrast...
Bad Out-of-the-box calibration...
90%
avrev.com
Updated:
2016-12-29 17:38:12
The Epson 1080UB is a terrific machine and is a great value all around. The only real drawback is the lack of anamorphic lens support. The strange color temperatures are not much of a problem because they can easily be fixed. The unit may also run l...
0%
avguide.com
Updated:
2016-12-29 17:38:12
Sleek and swoopy, the Epson Power-Lite Home Cinema 1080 UB features a prominent lens mounted towards the right side with a row of exhaust slats on the left front panel that direct warmed air off to the side. The optics feature manual adjustments for...
Bottom line Sleek and swoopy, the Epson Power-Lite Home Cinema 1080 UB features a prominent lens mounted towards the right side with a row of exhaust slats on the left front panel that direct warmed air off to the side. The optics feature manual adjustments for...
0%
audioholics.com
Updated:
2016-12-29 17:38:12
When we got our first glimpse of Epsons Pro Cinema 1080UB at the 9th Annual Audioholics State of the CE Union Event in Clearwater Beach, Florida, we knew we were in for a treat. We had already reviewed the excellent Pro Cinema 1080, and the UB - short...
85%
bigpicturebigsound.com
Updated:
2016-12-29 17:38:12
If front projection home theater is your game, check out Epsons latest 1080p projector, the Home Cinema 1080 UB. With excellent blacks (for an LCD projector), accurate colors and a relatively affordable price, Epson knocks one out of the park.
Bottom line Overall, the image from the Epson Home Cinema 1080 UB is impressive, with great blacks and contrast, realistic colors and breathtaking detail, particularly with high definition sources such as 1080i broadcast HDTV and 1080p Blu-ray Disc movies. Its pe...
100%
techcrunch.com
Updated:
2016-12-29 17:38:12
Last spring I reviewed Epson’s PowerLite Home Cinema 1080 and looking back on that earlier review I was impressed with the quality and price point ($2999) of that unit. This year Epson sent me the new version, the Home Cinema 1080UB. UB stands for U...
80%
about.com
Updated:
2016-12-29 17:38:12
At an MSRP of $2,999, the Epson Powerlite Home Cinema 1080UB 3LCD projector is an upgrade of its popular Home Cinema 1080. The main improvements are the addition of a second HDMI input and, more importantly, higher lumens output and better black level...
90%
projectorreviews.com
Updated:
2016-12-29 17:38:15
The Home Cinema 1080UB is a superb projector. Despite being impressed with a preview of it, at CEDIA, back in September, I can say that upon working with the Home Cinema 1080UB, it easily exceeded my rather high expectations...
0%
projectorreviews.com
Updated:
2016-12-29 17:38:15
1080p Home Theater Projectors - Summary and Comparisons: Following last years report, I will use the same format for the summary page. Heres how Ill tackle it: It will focus on some obvious comparisons, between similarly priced projectors, and in...
Bottom line Remember, please, that I haven't yet received an DLA-RS1x for review, but I have owned the JVC DLA-RS1, for close to a year, and I've got an Epson Home Cinema 1080 UB here, for an extended period of time, thanks to the kind folks at Epson. I've been suffi...
0%