location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX535WD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus SX535WD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB90303
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX535WD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 36 ppm
  • - Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - 6.3 kg
Warranty: 1 year
Long product name Epson Stylus SX535WD :
The long product name of Epson Stylus SX535WD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Flexible WI-FI ALL-IN-ONE, 2pl, 5760 x 1400dpi, 36ppm, USB2.0, IEEE 802.11b/g/n, IEEE 802.3 (100 BASE-TX, 10BASE-T), CIS, 15W, LCD Screen, Card Reader, 6.3kg, Black
More>>>
Epson Stylus SX535WD:
The official description of Epson Stylus SX535WD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The discreet Wi-Fi all-in-one for lab-quality photos and fast double-sided document printing.

Offering versatile, fast printing for busy households, the Epson Stylus SX535WD has been designed to print lab-quality photos and double-sided documents with speedy results. Easily print, scan and copy from anywhere in the home, thanks to its Wi-Fi connectivity and PC-free printing, while the neat, tidy footprint complements any modern home.

Photo and double-sided document printing:
DURABrite Ultra Ink is so versatile it is able to print lab-quality photos and produce crisp, clean text documents, ensuring the whole household can use it for all their printing needs. You get great value with a choice of cartridge sizes and, with individual inks, you only need to replace the colour used.

Easy-to-use:
With its Wi-Fi connectivity, you can print, scan and copy from anywhere in the home. The automatic Wi-Fi set-up makes configuring laptops and computers to print wirelessly easy. You don’t need to know your network settings or connect with a USB cable, as the SX535WD automatically finds the relevant connection settings in order to configure itself.

Flexibility:
The SX535WD is also compatible with Epson iPrint which offers even more flexibility and freedom, allowing you to quickly and easily print photos and documents wirelessly from smartphones and tablet PCs. This all-in-one’s 6.3cm colour LCD screen and accompanying memory card slot offer easy-to-use PC-free photo printing with helpful menu prompts. No more waiting for computers to power up; printing directly from a memory card allows greater flexibility and is straightforward.

Tidy storage:
When you're not using your SX535WD, the front-loading paper tray neatly stores paper out of sight, offering easy access and discreet paper storage.

Short summary description Epson Stylus SX535WD:
This short summary of the Epson Stylus SX535WD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX535WD, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4

Long summary description Epson Stylus SX535WD:
This is an auto-generated long summary of Epson Stylus SX535WD based on the first three specs of the first five spec groups.

Epson Stylus SX535WD. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Duplex printing mode
Manual
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
36 ppm
Print speed (black, draft quality, A4/US Letter)
36 ppm
Copying
Copying *
No
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan area
A4 (210 x 297)
Scan technology
CIS
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C6
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Borderless printing media sizes
A4, A5, A6, B5, Legal, Letter
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), microSDHC, miniSD, miniSDHC, MMC, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, xD
Sound pressure level (printing)
38 dB
Performance
Sound pressure level (quiet mode)
5.3 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.3 cm (2.48")
Power
Power consumption (average operating)
15 W
Power consumption (standby)
3.4 W
AC input voltage
220 - 240 V
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows Vista Home Premium, Windows XP Home, Windows XP Home x64
Mac operating systems supported
Mac OS X 10.4 Tiger
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
6.3 kg
Packaging data
Package width
443 mm
Package depth
529 mm
Package height
240 mm
Package weight
8.34 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
- Epson Easy Photo Print - Epson Event Manager - ABBYY FineReader 9.0 Sprint (PC) - ABBYY FineReader 8.0 Sprint (Mac)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.08 m
Products per pallet layer
2 pc(s)
Products per pallet
18 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.08 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
36 pc(s)
Other features
Dimensions (WxDxH)
445 x 367 x 169 mm
All-in-one functions
Print, Scan
Colour all-in-one functions
Print, Scan
Colour scanning
Yes
Connectivity technology
Wired & Wireless
Legal
Yes
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u
Scanner integrated
Yes
Package dimensions (WxDxH)
536 x 452 x 245 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 11:35:26
Uk has collected 4 expert reviews for Epson Stylus SX535WD and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetspeak.com
Updated:
2013-02-14 11:35:26
As I say goodbye to one Epson multifunction device, so another model takes its place. This time it is the Epson Stylus SX535WD...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)