location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus SX445W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus SX445W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB22306
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94221
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus SX445W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 33 ppm
  • - Colour scanning
  • - USB port Wi-Fi
  • - 4.2 kg
Warranty: 1 year
Long product name Epson Stylus SX445W :
The long product name of Epson Stylus SX445W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus SX445W, 5760 x 1440 DPI, 33/15 ppm, USB 2.0, WiFi, 4.2kg, Black
More>>>
Epson Stylus SX445W:
The official description of Epson Stylus SX445W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The new design coupled with an ultra-compact footprint means this
Small-in-One complements any modern home environment without taking up
too much space.
Individual DURABrite Ultra Ink cartridges save users money as they only replace
the colours used. DURABrite Ultra Ink is so versatile it is able to print
lab-quality photos while at the same time produce crisp, clean text documents.

The automatic Wi-Fi set-up makes configuring laptops and computers to print
wirelessly extremely easy. Users don’t need to know their network settings
or connect with a USB cable, the SX445W automatically finds the relevant
connection settings in order to configure itself.

The 6.3cm colour LCD screen and accompanying memory card slot offer
PC-free photo printing with its helpful menu prompts. Printing directly from a
memory card is straightforward and allows greater flexibility.
The smart-navigation touch-panel features buttons that illuminate to easily guide
users through any process. This helps eliminate any confusion and speed up
PC-free photo printing.

The SX445W also comes with Epson Connect which offers even more flexibility
and freedom, allowing users to quickly and easily print photos and documents
wirelessly from smartphones and tablet PCs

Short summary description Epson Stylus SX445W:
This short summary of the Epson Stylus SX445W data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus SX445W, Inkjet, Colour printing, 5760 x 1440 DPI, Colour scanning, A4

Long summary description Epson Stylus SX445W:
This is an auto-generated long summary of Epson Stylus SX445W based on the first three specs of the first five spec groups.

Epson Stylus SX445W. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 5760 x 1440 DPI, Print speed (colour, normal quality, A4/US Letter): 15 ppm. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
No
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed scanner
Scan technology
CIS
Fax
Duplex faxing
No
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total input capacity *
100 sheets
Total output capacity *
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Photo paper sizes (imperial)
10x15"
Ports & interfaces
Standard interfaces
USB 2.0, Wireless LAN
USB port
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-TKIP, WPA2
Performance
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MicroDrive, microSDHC, microSDXC, miniSDHC, MMC, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS PRO Duo Mark 2, MS Pro-HG Duo, SD, SDXC
Sound pressure level (printing)
37 dB
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.35 cm (2.5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
15 W
AC input voltage
100 - 120 V
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
4.2 kg
Packaging data
Package width
375 mm
Package depth
451 mm
Package height
195 mm
Package weight
5.57 kg
Quantity per pack
1 pc(s)
Packaging content
Bundled software
Epson Easy Photo Print, Epson Event Manager, ABBYY FineReader Sprint 8.0 (MacOS), ABBYY FineReader Sprint 9.0 (Windows)
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
3.9 m
Products per pallet layer
4 pc(s)
Products per pallet
40 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
3.9 m
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Other features
Dimensions (WxDxH)
390 x 300 x 145 mm
Compatible operating systems
Windows XP, Windows XP x64, Windows Vista, Windows Vista x64, Windows 7, Windows 7 x64, Mac OS 10.4+, Mac OS 10.5+, Mac OS 10.6+
All-in-one functions
Print, Scan
Colour all-in-one functions
Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-11-13 02:16:32
Uk has collected 9 expert reviews for Epson Stylus SX445W and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-11-13 02:16:31
While many of today’s MFDs are designed to do almost everything except pour the coffee, the Epson Stylus SX445W prefers to keep things simpler. Not that it isn’t fully-featured. Wi-Fi is supported, so you can control the Stylus wire-free, for instance...
Bottom line The compact Epson Stylus SX445W looks good and has some very useful features. Should you want a modestly priced MFD primarily for graphics work, the SX445W will prove a decent choice. Text output is disappointing, and once you rightly ignore the fast m...
70%
expertreviews.co.uk
Updated:
2011-11-13 02:16:32
The Stylus SX445W is designed as an inexpensive all-in-one for users who need to do only the occasional printing and scanning. Like most modern MFPs, the SX445W has a wealth of stand-alone features, which you can access via a colour LCD screen on the f...
Bottom line Epson's Stylus SX445W doesn't provide the best quality or the best print costs, but it's a cheap and well-balanced printer...
80%
itreviews.com
Updated:
2011-11-27 02:14:56
Review date: 24 November, 2011. Review by: Martyn Clayden Epson's new Stylus SX445W multifunction inkjet is part of the company's new 'Small-in-One' range, offering printing, scanning and copying facilities for less than £60 at current online prices...
Good High print quality...
Bad Slow print speeds.
Bottom line The Epson Stylus SX445W certainly lives up to its 'Small-in-One' tag with its tiny footprint, but even the excellent Wi-Fi connectivity and high image quality don't quite make up for the lamentably slow printing times...
60%
macworld.co.uk
Updated:
2012-01-01 01:04:55
The Stylus SX445W is one of Epson’s new ‘small-in-one’ range, which focuses on reducing the size of these multifunction devices. It includes a printer, scanner and copier, but measures a mere 145 x 390 x 300mm, making it a fraction of the size of rival...
Good Compact size; competitive price and running costs; good-quality text and photo prints...
Bad Slow; lightweight, plastic build quality...
80%
webuser.co.uk
Updated:
2012-01-11 01:04:50
Epson’s Stylus SX445W is an inexpensive all-in-one printer for typical home users who aren’t doing vast amounts of printing and scanning, but need the device ready and waiting...
Bottom line In the balance between speed and quality, the Epson SX445W’s scales are definitely tipped in favour of quality. This is particularly true of its photo printing, which produced impressive pictures at a reasonable cost. But if you’ve got a lot of stuf...
80%
computeractive.co.uk
Updated:
2012-02-03 02:19:08
Multifunction (or all-in-one) printer-scanners can be useful at home and in the office, but they can be bulky.Epson's Stylus SX445W is marketed as a ‘small in one' device that tackles the size problem. It measures 39x15cm across the front and is 30cm (...
Good Competitive price and running costs; good quality; compact design...
Bad Only moderate print speeds; good photo prints require highquality paper...
Bottom line A compact, affordable and versatile home printer, but mainly suitable for light use...
80%
techsmart.co.za
Updated:
2014-03-20 04:36:54
Printers and all-in-ones (AIOs) may be near the bottom of the tech desirability list thanks to smartphones, tablets and gaming consoles, but these devices still perform a vital function for users, enabling them to print, scan and copy documents as well...
Good Excellent print quality; great scanning quality; cards reader reads multitude of cards formats; smart touch panel; and PCfree printing functionality...
Bad Not the most eyecatching design; simple square frame consumes more desk real estate and automatic doublesided printing not offered.
0%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)