location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X220 Tablet
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NYN2RMD
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20514
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 22:54:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Swivel) Black
  • - Intel® Core™ i7 i7-2620M 2.7 GHz
  • - Touchscreen 31.8 cm (12.5") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 320 GB HDD
  • - Intel® HD Graphics 3000
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 3.0+HS
  • - Lithium-Ion (Li-Ion) 8.8 h 65 W
  • - Windows 7 Professional 64-bit
Warranty: Three years parts and labour (system battery: one year)
Long product name Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black :
The long product name of Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-2620M (2.70GHz), 4GB RAM, 320GB 7200rpm HD, 12.5in 1366x768 LCD, Intel HD Graphics, Intel 802.11agn, Bluetooth, 1Gb Ethernet, UltraNav, Secure Chip, FPR, Camera, 6c Li-Ion, Windows 7 Professional 64
More>>>
Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
The official description of Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The best of both worlds: inside and out.
Our ThinkPad® X Series tablets free you to work without constraints. Morph from notebook to tablet with just a twist. Our X Series tablets are convertible, so you get a traditional laptop at the office and an in-the-trenches, in-your-arms companion when you hit the road. Just fold back the screen to convert.
Lenovo's Power Manager, carefully selected low-voltage processors, less power-hungry displays, and the latest battery technology allow hours of worry-free computing on-the-go. Plus Lenovo Battery Stretch lets you temporarily extend battery life in extreme circumstances—get up to 18 hours on the X220 tablet with a single charge!†
Thin and light, the X220 tablet weighs in starting at 3.6 pounds. And the redesigned hinge-based latching with wider hinges and magnetic closure adds to the clean, modern design.

Enhanced power for working smarter and faster.
Our X Series tablets are built for business, packed with power and speed. So you can do more with less time.
- 2nd generation Intel® Core™ i7 processors with Intel Turbo Boost Technology 2.0
- Lenovo Enhanced Experience 2.0 for Windows® 7 with RapidBoot technology starts your PC on average 20 seconds faster than a typical Windows 7 computer.
- SuperSpeed USB 3.0 port (optional with select X220 models) transfers files up to 10 times faster — especially useful when copying large media files. Plus, you can increase your power supply with the ability to charge external devices quickly.

ThinkPad durability, enhanced.
ThinkPad X Series tablets are more than tough enough to endure the rigors of business travel. Baked, battered, blistered, and blown with sand, ThinkPads are designed to pass eight, rugged military-spec tests. Plus, the X220 tablet, is further enhanced with scratch-resistant Corning ® Gorilla® Glass to protect against bumps and drops in the field.
- Next-generation ThinkPad roll-cage technology
- Magnesium-alloy top and bottom covers
- Optional solid state drives with no moving parts
- Spill-resistant keyboard
- Reliable, sturdy metal hinge construction designed for daily use, with one-directional hinge rotation

Enterprise-class security to protect your business-critical data.
- ThinkVantage® Rescue and Recovery® helps you recover from system crashes quickly, even if the primary operating system won't boot.
- ThinkVantage Active Protection System™ detects sudden changes in motion and temporarily stops the hard drive to help protect it from damage (not applicable to models with solid state drives).
- ThinkVantage Client Security Solution, a unique hardware-software combination, helps protect your company information, including passwords, encryption keys and electronic credentials, while helping guard against unauthorized data access.
- BIOS disablement of ports acts as a final layer of protection for your business-critical data.
- Optional Computrace® technology helps you recover your laptop in the event of theft.
- Remote data disablement lets you disable your laptop's hardware if it's ever compromised.

Optimized media and communications technology.
Whether you're Web-conferencing, watching a video, or reading an eBook, you'll enjoy it all on our X Series tablets.
- Premium HD display with 300 nit IPS technology allows for vivid colors and nearly 180-degree viewing angles, as well as easy-to-view outdoor display.
- Automatic screen rotation for reading eBooks in landscape or portrait mode with the ThinkReader.
- HD microphones with dual array noise cancelation that suppresses background sounds while on Internet calls, as well as keypad clicks when typing.
- HD 720p webcam.
- Improved sound quality with stereo speaker placement built into the display bezel.
- Multitouch touchpad for simple one- and two-finger gestures to zoom in and out, rotate images, and scroll — and on the X220 tablet, a redesigned, buttonless "clickpad" that's 45% larger than the touchpad on previous generations.
- Multitouch panel for pen and finger input, with easy-to-use Simple Tap software.

Short summary description Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This short summary of the Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad X220 Tablet, Intel® Core™ i7, 2.7 GHz, 31.8 cm (12.5"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black:
This is an auto-generated long summary of Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad X220 Tablet. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor family: Intel® Core™ i7, Processor model: i7-2620M, Processor frequency: 2.7 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Swivel)
Display
Display diagonal *
31.8 cm (12.5")
Display resolution *
1366 x 768 pixels
Touchscreen *
Yes
Touch technology
Multi-touch
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
300 cd/m²
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620M
Processor cores
2
Processor threads
4
Processor boost frequency
3.4 GHz
Processor frequency *
2.7 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in microphone
Yes
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
3.0+HS
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Charging port type
DC-in jack
ExpressCard slot
No
Ports & interfaces
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
ThinkPad UltraNav
Keyboard layout
QWERTY
Numeric keypad *
No
Software
Operating system architecture
64-bit
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Battery life (max)
8.8 h
Power
AC adapter power
65 W
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Weight & dimensions
Width
305 mm
Depth
228.7 mm
Height (front)
2.7 cm
Height (rear)
3.13 cm
Weight *
1.8 kg
Other features
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 02:28:52
Uk has collected 14 expert reviews for Lenovo ThinkPad X220 Tablet Intel® Core™ i7 i7-2620M Hybrid (2-in-1) 31.8 cm (12.5") Touchscreen 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
v3.co.uk
Updated:
2014-05-25 02:28:52
Lenovo's ThinkPad X220T is a convertible tablet PC in an ultraportable format, offering professional users a system that can capture pen input or be used just like a standard laptop as necessary. Announced in March, the X220T is essentially a tablet ve...
Good Good build quality, Gorilla Glass touch-screen for gesture and stylus input...
Bad Unwieldy and heavy as a slate-mode tablet, feels sluggish despite Core i7 chip...
Bottom line Lenovo's tablet version of the X220 offers touch-screen and stylus input as well as a decent keyboard. However, the system feels heavy to hold and use as a slate-mode system and feels sluggish compared to the laptop version of the X220...
60%
zdnet.co.uk
Updated:
2014-05-25 02:28:52
Our ThinkPad X220 Tablet was a late pre-production sample with somewhat non-standard specs, so it's not possible to deliver a definitive verdict. That said, the design and build are typically solid — although a hinge to keep the lid in place would be w...
Good Well made, Good keyboard action, Solid screen swivel mechanism...
Bad No integrated optical drive, Buttonless TouchPad is an acquired taste, No clasp to hold screen and base together...
78%
trustedreviews.com
Updated:
2014-05-25 02:28:52
To bring you this world-exclusive review we're using a pre-production sample, but it should reflect the quality of the final product. As you may have noticed, there has been a surge in the popularity of tablets recently. Thanks largely to the or...
80%
pcmag.com
Updated:
2014-05-25 02:28:52
The Lenovo ThinkPad X220 Tablet ($1,579 direct) strikes a nice concession between ultraportable business laptop and multitouch Windows 7 tablet. Some businesses may be hard pressed to give up its QWERTY ways for a full tablet or compromise losing time...
Good Intel Core i5 processor outpaces the competition, Largest hard drive in its class, Rugged, ergonomic design, Superb physical keyboard and pointing controls, Melds Windows 7 with a versatile combination of touch and physical controls...
Bad On the heavy side, Screen glare...
Bottom line The Lenovo ThinkPad X220 takes top honors among tablet PCs, combining choice aspects of a capable ultraportable business laptop with a multitouch Windows tablet...
80%
tabletpcreview.com
Updated:
2014-05-25 02:28:52
The ThinkPad X220 Tablet is Lenovo's latest and greatest convertible laptop. As part of Lenovo's recent ThinkPad X series refresh that includes the excellent X220 notebook, this Windows 7 tablet features a 12.5-inch display, Wacom digitizer, and Intel's n...
Good Excellent build quailty, Superb performance, Great Lenovo keyboard...
Bad Screen rotates only 180 degrees in one direction, Gets a bit hot when stressed, No USB 3.0...
90%
Ruggedpcreview.com
Updated:
2014-05-25 02:28:52
The original IBM ThinkPad, all the way back in 1992 or so, was a pen computer, and a tablet at that. Consumer tastes dictated a switch to a notebook convertible format, and pen computing historians may remember the ThinkPad 360PE and 750P, both noteboo...
0%