location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Slim DVD Burner II optical disc drive Internal Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Slim DVD Burner II
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43N3229
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136346
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 08:18:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Slim DVD Burner II optical disc drive Internal Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA
  • - Internal Tray
  • - Black
Long product name Lenovo Slim DVD Burner II optical disc drive Internal Black :
The long product name of Lenovo Slim DVD Burner II optical disc drive Internal Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Ultrabay Slim DVD Burner II (Serial ATA)
More>>>
Short summary description Lenovo Slim DVD Burner II optical disc drive Internal Black:
This short summary of the Lenovo Slim DVD Burner II optical disc drive Internal Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Slim DVD Burner II, Black, Tray, Serial ATA, 2 MB, 24x, 8x

Long summary description Lenovo Slim DVD Burner II optical disc drive Internal Black:
This is an auto-generated long summary of Lenovo Slim DVD Burner II optical disc drive Internal Black based on the first three specs of the first five spec groups.

Lenovo Slim DVD Burner II. Product colour: Black, Disc loading type: Tray. Interface: Serial ATA, Drive device, buffer size: 2 MB. CD write speed: 24x, DVD+R write speed: 8x, CD rewrite speed: 16x. CD read speed: 24x. DVD drive average random access time: 150 ms, CD-ROM drive average random access time: 150 ms

Design
Internal *
Yes
Product colour
Black
Disc loading type
Tray
Performance
Interface *
Serial ATA
Drive device, buffer size
2 MB
Writing speed
CD write speed *
24x
CD rewrite speed
16x
DVD+R write speed *
8x
DVD-R write speed
8x
DVD+RW write speed
6x
DVD-RW write speed
6x
Reading speed
DVD read speed
8x
CD read speed *
24x
Access time
DVD drive average random access time
150 ms
CD-ROM drive average random access time
150 ms
Weight & dimensions
Width
5.08 in
Depth
5.15 in
Height
0.37 in
Weight
140 g
Other features
Dimensions (WxDxH)
129 x 105 x 9.5 mm
Country Distributor
United Kingdom 1 distributor(s)