EU Energy Label
(0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS32BG750NPXEN user manual
(2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gaming 81.3 cm (32") LED VA
- - 4K Ultra HD 3840 x 2160 pixels 16:9
- - 165 Hz 1 ms 350 cd/m² 1000000:1
- - AMD FreeSync Flicker-free technology
- - G 33 kWh 33.2 W
More>>>
Short summary description Samsung G75NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:
This short summary of the Samsung G75NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung G75NB, 81.3 cm (32"), 3840 x 2160 pixels, 4K Ultra HD, LED, 1 ms, Black
Long summary description Samsung G75NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black:
This is an auto-generated long summary of Samsung G75NB computer monitor 81.3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Black based on the first three specs of the first five spec groups.
Samsung G75NB. Display diagonal: 81.3 cm (32"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black