location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 3600 Printer large format printer

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Latex 3600 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1HA07B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192179192 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 11:56:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Two-year limited hardware warranty
Long product name HP Latex 3600 Printer large format printer :
The long product name of HP Latex 3600 Printer large format printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latex 3600 Printer
More>>>
Short summary description HP Latex 3600 Printer large format printer:
This short summary of the HP Latex 3600 Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 3600 Printer, 5980 mm, 1720 mm, 1870 mm, 2.16 kg, 5860 mm, 1880000 mm

Long summary description HP Latex 3600 Printer large format printer:
This is an auto-generated long summary of HP Latex 3600 Printer large format printer based on the first three specs of the first five spec groups.

HP Latex 3600 Printer. Width: 5980 mm, Depth: 1720 mm, Height: 1870 mm. Package width: 5860 mm, Package depth: 1880000 mm, Package height: 1930 mm

See robust quality at every speed

Print at high speeds – 120 m² (1290 ft²)/hr[2] – and suppress banding with HP Dynamic Swath Alignment, OMAS technology.
Superior indoor quality beats UV[2] – smooth transitions, sharp image quality, and preserve media texture.
Handle demanding tiling jobs with confidence – colour consistency ≤ 1 dE2000 (95% of colours) in tiling mode.[4]

Maximise uptime, stay in control

HP helps keep you up and running with direct support, including HP remote diagnostics.[5]
Handle production peaks, without risk – this printer is designed and tested to support up to 35,000 m²/month (350,000 ft²/month).[1]
Stay in control in-plant and online – HP Print Beat application[5], printer status beacon, HP Latex Mobile.[6]

Help drive down costs

You can save time and money – with automatic maintenance, no daily printhead maintenance is required.
Minimize labor costs – a single operator can manage up to four printers at the same time.
Help further reduce cost—heavy-duty rolls for fewer roll changes.

Weight & dimensions
Width
5980 mm
Depth
1720 mm
Height
1870 mm
Weight
2.16 kg
Packaging data
Package width
5860 mm
Package depth
1880000 mm
Package height
1930 mm
Package weight
2640 kg
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP Latex 3600 Printer large format printer:
Disclaimer

[1] Printed in Outdoor mode (3-pass, 6-colour, 80%).
[2] Based on HP internal testing of prints produced using Indoor High Quality mode (6-pass, 6-colour, 100%) at 77 m²/hr compared to similar performance of select UV printers under €400,000 as of March 2017.
[4] HP remote monitoring and diagnostics – including access to the HP Print Beat application – requires an upgrade to the service contract with HP.
[5] Based on HP internal testing, the HP Latex 3600 Printer can reliably handle production peaks up to 35,000 m²/month (in 6-pass print mode). Repeat monthly production at this volume is not recommended and may require additional maintenance.
[6] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone or tablet to be connected to the Internet.

Technical specification disclaimers
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Back-lit substrates measured in transmission mode may yield different results.
Performance may vary depending on media—for more information, see http://www.hp.com/go/mediasolutionslocator. For best results, use textiles that do not stretch. The optional ink collector is required for porous textiles.
This product does not contain substances listed as SVHC (155) per Annex XIV of the EU REACH directive published as of June 16, 2014 in concentrations exceeding 0.1%. To determine the status of SVHC in HP products, see the HP REACH Declaration published at HP Printing Products and Consumable Supplies.
HP Large Format Media take-back program availability varies. Some recyclable HP papers can be recycled through commonly available recycling programs. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://www.ul.com/gg or http://www.greenguard.org.