location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMTB11
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332278807 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 05:50:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Versatile wall mount fits most tablets from 9.7 to 11 in., including Apple and Samsung
  • - Locking mechanism with included keys protects your tablet from tampering or theft
  • - Easy to assemble and install in just a few minutes with the included hardware
  • - Interior anti-skid pads protect your tablet against scratches and scuff marks
  • - Can also be installed on a VESA-compatible mount with 75 x 75 hole pattern
Warranty: 5-year limited
Long product name Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White :
The long product name of Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Secure Wall Mount for 9.7 in. to 11 in. Tablets, White
More>>>
Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White:
The official description of Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mounts Your Tablet to the Wall for Convenient Hands-Free Access
Ideal for displaying menus, directions, instructions, retail information and other important messages, this low-profile security mount lets you install a tablet where your audience can best see it. Quick to assemble and easy to mount in either landscape or portrait orientation, the DMTB11 attaches to a flat surface using the included hardware. Mount it on a wall or a compatible VESA stand with a 75 x 75 hole pattern. The DMTB11 supports up to 2.2 pounds (1 kilogram).

Fits Most Tablets from 9.7 to 11 in.
Designed to display your message in an airport, mall, museum, hospital, waiting room, office lobby, restaurant or retail setting, the DMTB11 tablet wall mount is compatible with most Apple, Android, Samsung and other tablets from 9.7 to 11 inches.

Protects Your Device Against Damage, Theft or Tampering
This iPad wall mount features an anti-theft mechanism with key lock and included keys that helps protect your tablet from unauthorized access. Inside the mount are soft anti-skid pads that prevent the device from getting scratched or scuffed up.

Short summary description Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White:
This short summary of the Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White, 27.9 cm (11"), Universal, 24.6 cm (9.7"), White, Metal, Plastic, Wall

Long summary description Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White:
This is an auto-generated long summary of Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White based on the first three specs of the first five spec groups.

Tripp Lite DMTB11 Secure Wall Mount for 9.7 in. to 11 in. Tablets, White. Maximum screen size: 27.9 cm (11"), Brand compatibility: Universal, Minimum screen size: 24.6 cm (9.7"). Width: 342.9 mm, Depth: 22.6 mm, Height: 226.1 mm. Package width: 236.2 mm, Package depth: 40.6 mm, Package height: 355.6 mm. Number of keys included: 2 pc(s), Quantity per pack: 1 pc(s). Products per master (outer) case: 5 pc(s), Master (outer) case gross weight: 9.98 kg, Master (outer) case length: 221 mm

Features
Minimum screen size
24.6 cm (9.7")
Maximum screen size *
27.9 cm (11")
Product colour
White
Material
Metal, Plastic
Brand compatibility *
Universal
Mounting type
Wall
Lock type
Key
Panel mounting interface
75 x 75 mm
Country of origin
China
Weight & dimensions
Width
342.9 mm
Depth
22.6 mm
Height
226.1 mm
Weight
1.36 kg
Packaging data
Package width
236.2 mm
Package depth
40.6 mm
Package height
355.6 mm
Package weight
1.77 kg
Packaging content
Mounting bracket(s) included
Yes
Number of keys included
2 pc(s)
Manual
Yes
Quantity per pack
1 pc(s)
Sustainability
Sustainability compliance
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332278804
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
8302.50.0000
Products per master (outer) case
5 pc(s)
Master (outer) case gross weight
9.98 kg
Master (outer) case length
221 mm
Master (outer) case width
259.1 mm
Master (outer) case height
381 mm
Country Distributor
United States 1 distributor(s)