location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOL3KTP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOL3KTP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332250636 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38530
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 07:31:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.5kW (12kBTU) cooling capacity protects rack equipment against overheating
  • - Top-of-rack mounting saves floor space and allows cold air to flow naturally downward
  • - Built-in LX Platform interface allows full remote monitoring and control 24/7
  • - Included 7 in. color touchscreen LCD provides real-time settings and diagnostics
  • - Self-contained design for easy setup, avoiding costly plumbing or HVAC expenses
Warranty: 1-year limited warranty
Long product name Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD :
The long product name of Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Top-of-Rack Precision Cooling Air Conditioner: 3.5 kW (12 kBTU), 208/240V, 9U
More>>>
Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD:
The official description of Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

12,000 BTU Cooling Capacity Protects Your Equipment and Prevents Expensive Downtime
This SmartRack® precision air conditioning system delivers 3.5kW (12 kBTU) of cooling to your rack equipment to help prevent sudden shutdowns, malfunctions and other failures caused by overheating or fluctuating temperatures. It is ideal for tight-fitting edge micro data centers and other mission-critical IT applications, including retail and commercial outlets (storefronts and branch offices), light industrial environments (factories and warehouses) and research/development locations (laboratories and workshops).

Convenient Space-Saving Design
The SRCOOL3KTP micro data center cooling unit mounts on top of your rack enclosure to save valuable rack space and floor space. Top installation allows cold air to flow downward and heat to rise naturally. The self-contained close-coupled SRCOOL3KTP is designed to work in conjunction with Tripp Lite’s SR25UBAC and SR33UBAC rack cabinets (sold separately), but you can use it with most SmartRack enclosures 33U or lower to deliver precision cooling to installed equipment. The low-maintenance unit requires no HVAC specialist to install.

Rack AC Unit Focuses Cold Air Where It’s Most Needed
The SRCOOL3KTP uses environmentally friendly R410A refrigerant to focus cold air directly into the rack to efficiently cool equipment. Variable fan speed adjusts the cooling output to the need of the IT load to prevent on/off cycling and large temperature swings. An included color touchscreen LCD allows convenient status monitoring and diagnostics right at your fingertips.

Built-In Evaporator Expels the Condensed Water Through the Exhaust Duct
The evaporator expels water through the exhaust duct, which means no costly plumbing connections or water tanks to empty. No external condenser or refrigerant piping is required for operation. Internal leak detection automatically turns off the cooling system to prevent condensate from entering the rack.

Commercial-Grade Components for Reliable Performance
With a 100-percent duty cycle, the SRCOOL3KTP can run continuously without costly downtime. It uses copper tubing that is stronger than the aluminum tubing used in most consumer cooling units. The copper allows higher pressures and better weld joints to stand up to the constant vibration of the running compressor.

LX Platform Remote Network Interface Offers 24/7 Monitoring and Control
The built-in LX Platform’s PowerAlert® Device Manager allows round-the-clock management of the SRCOOL3KTP. You can configure settings, events and actions, as well as power the unit on and off or graph temperatures over time without being on site. You can also receive configurable alarm notifications via email, SMS or SMNP. The SRCOOL3KTP will restart automatically after a power failure.

Short summary description Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD:
This short summary of the Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOL3KTP, Black, Steel, 3500 W, LCD, 9U, 57 dB

Long summary description Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD:
This is an auto-generated long summary of Tripp Lite SRCOOL3KTP rack cooling equipment 3536 W Black 9U Built-in display LCD based on the first three specs of the first five spec groups.

Tripp Lite SRCOOL3KTP. Housing colour: Black, Housing material: Steel, Cooling capacity in watts (max): 3500 W. Input power: 3536 W, Input voltage: 208 V, Input frequency: 60 Hz. Width: 599.4 mm, Depth: 1099.8 mm, Height: 391.2 mm. Package width: 751.3 mm, Package depth: 1270 mm, Package height: 573.5 mm. Country of origin: China, Products per master (outer) case: 1 pc(s)

Performance
Housing colour *
Black
Housing material *
Steel
Rack capacity
9U
Cooling capacity in watts (max) *
3500 W
Temperature monitoring
Yes
Built-in display *
Yes
Display type *
LCD
Noise level
57 dB
Power
Input power *
3536 W
Input voltage
208 V
Input frequency
60 Hz
Technical details
Sustainability compliance
Yes
Compliance certificates
Federal Communications Commission (FCC), RoHS
Weight & dimensions
Width
599.4 mm
Depth
1099.8 mm
Height
391.2 mm
Weight
76.2 kg
Packaging data
Package width
751.3 mm
Package depth
1270 mm
Package height
573.5 mm
Package weight
104 kg
Packaging content
Manual
Yes
Logistics data
Country of origin
China
Products per master (outer) case
1 pc(s)
Harmonized System (HS) code
8415.90.8085
Country Distributor
United States 1 distributor(s)