location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Essential Monitor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR50
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC32R500FHPXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094672077 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99965
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:27
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LC32R500FHPXEN user manual (12.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 81.3 cm (32") LED VA
  • - Full HD 1920 x 1080 pixels 16:9
  • - 75 Hz 4 ms 250 cd/m² 3000:1
  • - AMD FreeSync Flicker-free technology
  • - F 27.2 kWh 27.2 W
More>>>
Short summary description Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey:
This short summary of the Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CR50, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Blue, Grey

Long summary description Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey:
This is an auto-generated long summary of Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey based on the first three specs of the first five spec groups.

Samsung CR50. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Blue, Grey

Display
Display diagonal *
81.3 cm (32")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (peak)
300 cd/m²
Display brightness (typical)
250 cd/m²
Response time *
4 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Curved
Screen curvature rating
1500R
Contrast ratio (typical) *
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
69.8 cm
Viewable size, vertical
39.3 cm
Display diagonal (metric)
80.1 cm
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
Flicker-free technology
Yes
Game mode
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Consumer
Product colour *
Blue, Grey
Colour name
Dark Blue Gray
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Headphone out *
Yes
Headphone outputs
1
DC-in jack
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-2 - 22°
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
27.2 kWh
Power consumption (typical) *
27.2 W
Power consumption (standby) *
0.3 W
Power consumption (max)
48 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1352711
Annual energy consumption
40 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
712 mm
Depth (with stand)
261.7 mm
Height (with stand)
520.6 mm
Weight (with stand)
5.9 kg
Width (without stand)
712 mm
Depth (without stand)
93.3 mm
Height (without stand)
419.3 mm
Weight (without stand)
5.1 kg
Packaging data
Package width
843 mm
Package depth
229 mm
Package height
557 mm
Package weight
8.6 kg
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Installation CD
Yes
Power cable length
1.5 m
Other features
Brand specific technologies
MagicBright
Samsung Eye Saver Mode
Yes
Eco Saving Plus
Yes
Image size
Yes
Certification
Windows 10
Brand Image Product code Product Stock Price from
Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LC27G74TQSPXEN G75T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 3840 x 2160 pixels 4K Ultra HD LED White Samsung 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS27CM703UUXDU 3840 x 2160 pixels 4K Ultra HD LED White 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LC27G73TQSPXEN G75T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CR50 computer monitor 68.6 cm (27") 1980 x 1080 pixels Full HD LCD Blue, Grey Samsung CR50 computer monitor 68.6 cm (27") 1980 x 1080 pixels Full HD LCD Blue, Grey
(show image)
LC27R502FHPXEN CR50 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Italia 2 distributor(s)
Lithuania 1 distributor(s)