location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G7
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G75T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC27G74TQSPXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094796278
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8674
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68.6 cm (27") LCD VA
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 240 Hz 1 ms 350 cd/m² 2500:1
  • - NVIDIA G-SYNC AMD FreeSync Flicker-free technology
  • - F 26.1 W
More>>>
Short summary description Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This short summary of the Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung G75T, 68.6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 1 ms, Black

Long summary description Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black:
This is an auto-generated long summary of Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black based on the first three specs of the first five spec groups.

Samsung G75T. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
68.6 cm (27")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
VA
Display brightness (peak)
600 cd/m²
Display brightness (typical)
350 cd/m²
Display brightness (min)
300 cd/m²
Response time *
1 ms
Response time measurement type
GTG (Gray to Gray)
Screen shape *
Curved
Screen curvature rating
1000R
Contrast ratio (typical) *
2500:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
240 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
59.7 cm
Viewable size, vertical
33.6 cm
Display diagonal (metric)
68.4 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
DisplayHDR 600
Colour gamut standard
sRGB
Colour gamut
95%
sRGB coverage (typical)
125%
Quantum dot color technology
Yes
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium Pro
Flicker-free technology
Yes
Game mode
No
Game features
Refresh Rate Optimizer, Screen Size Optimizer, Super Arena Gaming UX
Smart modes
Cinema, Custom, FPS, RPG, RTS
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Consumer
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
2
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Audio input
No
Headphone out *
Yes
DisplayPort output
No
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-2 - 92°
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-9 - 13°
Picture-in-Picture
Yes
Custom key function
No
Black eQualizer function
No
Power
Energy efficiency class (SDR) *
F
Power consumption (typical) *
26.1 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
Power supply type
External
Annual energy consumption
38 kWh
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
614.6 mm
Depth (with stand)
305.9 mm
Height (with stand)
576 mm
Weight (with stand)
7.2 kg
Width (without stand)
614.6 mm
Depth (without stand)
171 mm
Height (without stand)
382.8 mm
Weight (without stand)
5.5 kg
Packaging data
Stand type
HAS stand
Package width
715 mm
Package depth
507 mm
Package height
263 mm
Package weight
10.5 kg
Packaging content
Cables included
DisplayPort
Remote control included
No
Power cable length
1.5 m
Other features
Brand specific technologies
Black Equalizer
Low input lag
Yes
Picture-by-Picture (PbP)
Yes
Anynet + (HDMI-CEC)
No
USB charging port
Yes
Samsung Eye Saver Mode
Yes
Wireless charging
No
Daisy chain
No
Eco Saving Plus
No
Eco Motion Sensor
No
Eco Light Sensor
No
Image size
No
Wireless display
No
USB sound bar (Ready)
No
Gray balance
No
Disclaimer
No
Factory tunning
Yes
Off Timer Plus
Yes
Factory calibration report
Yes
Uniformity correction
No
Brand Image Product code Product Stock Price from
Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LC27G73TQSPXEN G75T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD QLED Black Samsung G75T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD QLED Black
(show image)
LC27G75TQSPXEN G75T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G55T computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black Samsung G55T computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black
(show image)
LC34G55TWWPXEN G55T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung G55T computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LC27G56TQBUXEN G55T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CR50 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey Samsung CR50 computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Blue, Grey
(show image)
LC27R500FHPXEN CR50 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey
(show image)
LC32R500FHPXEN CR50 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey Samsung CR50 computer monitor 81.3 cm (32") 1920 x 1080 pixels Full HD LED Blue, Grey
(show image)
LC32R502FHPXEN CR50 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CR50 computer monitor 68.3 cm (26.9") 1920 x 1080 pixels Full HD LED Blue, Grey Samsung CR50 computer monitor 68.3 cm (26.9") 1920 x 1080 pixels Full HD LED Blue, Grey
(show image)
LC27R504FHPXEN CR50 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CR50 computer monitor 68.6 cm (27") 1980 x 1080 pixels Full HD LCD Blue, Grey Samsung CR50 computer monitor 68.6 cm (27") 1980 x 1080 pixels Full HD LCD Blue, Grey
(show image)
LC27R502FHPXEN CR50 0.00
(excl. VAT)
0 (incl. VAT)