Samsung logo

Samsung G55T computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
274042
Info modified on:
01 Oct 2024, 11:57:04
Short summary description Samsung G55T computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:

Samsung G55T, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, Black

Long summary description Samsung G55T computer monitor 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LED Black:

Samsung G55T. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.