location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Eaton Pulsar Evolution 1500 1U Rack uninterruptible power supply (UPS) 1.5 kVA 1000 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton Check ‘Eaton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pulsar Evolution 1500 1U Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
66231
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Eaton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72971
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Jul 2020
Product end of life date
Warranty: 3-year extended warranty
Long product name Eaton Pulsar Evolution 1500 1U Rack uninterruptible power supply (UPS) 1.5 kVA 1000 W :
The long product name of Eaton Pulsar Evolution 1500 1U Rack uninterruptible power supply (UPS) 1.5 kVA 1000 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pulsar Evolution Rack 1500 - 1500VA / 1000W, 1U
More>>>
Short summary description Eaton Pulsar Evolution 1500 1U Rack uninterruptible power supply (UPS) 1.5 kVA 1000 W:
This short summary of the Eaton Pulsar Evolution 1500 1U Rack uninterruptible power supply (UPS) 1.5 kVA 1000 W data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton Pulsar Evolution 1500 1U Rack, 1.5 kVA, 1000 W, 40 dB, Sealed Lead Acid (VRLA), EN 50091-1-1/EN60950(RD),IEC 60950,TÜV GS-Mark, EN 50091-2,EN 50022/B,IEC 62040-2,IEC 61000-3-2,IEC 61000-3-3 ISO 9001

Long summary description Eaton Pulsar Evolution 1500 1U Rack uninterruptible power supply (UPS) 1.5 kVA 1000 W:
This is an auto-generated long summary of Eaton Pulsar Evolution 1500 1U Rack uninterruptible power supply (UPS) 1.5 kVA 1000 W based on the first three specs of the first five spec groups.

Eaton Pulsar Evolution 1500 1U Rack. Output power capacity: 1.5 kVA, Output power: 1000 W, Noise level: 40 dB. Battery technology: Sealed Lead Acid (VRLA). Safety: EN 50091-1-1/EN60950(RD),IEC 60950,TÜV GS-Mark, Certification: EN 50091-2,EN 50022/B,IEC 62040-2,IEC 61000-3-2,IEC 61000-3-3 ISO 9001. Weight: 19 kg. Bundled software: UPS-Driver Windows. local power management software, SNMP proxy-agents f Windows 2000/NT/98 Linux,...

Brand Image Product code Product Stock Price from
APC SUA1500RMI2U uninterruptible power supply (UPS) 1.5 kVA 980 W APC SUA1500RMI2U uninterruptible power supply (UPS) 1.5 kVA 980 W
(show image)
SUA1500RMI2U SUA1500RMI2U 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)