This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Eaton FlexPDU, 8x DIN power distribution unit (PDU) 8 AC outlet(s) 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Eaton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FlexPDU, 8x DIN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
68436
Category
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs)
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Eaton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87321
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jul 2020 12:03:47
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Eaton FlexPDU, 8x DIN power distribution unit (PDU) 8 AC outlet(s) 1U Black :
The short editorial description of Eaton FlexPDU, 8x DIN power distribution unit (PDU) 8 AC outlet(s) 1U Black

FlexPDU, 8x DIN, 1x IEC 16A, 220 - 250V AC, 1U
More>>>
Eaton FlexPDU, 8x DIN power distribution unit (PDU) 8 AC outlet(s) 1U Black:
The official marketing text of Eaton FlexPDU, 8x DIN power distribution unit (PDU) 8 AC outlet(s) 1U Black as supplied by the manufacturer

Having the right connectors just where you need them

- FlexPDUs (Power Distribution Units) are flexible mounting multiway socket blocks for easy connection of multiple loads or either free-standing or rack-mounted UPSs.

- FlexPDUs have a large number of sockets (8 French sockets, 6 BS sockets or 12 IEC 10A sockets) which fit into a very compact unit (1U - 19").

- FlexPDUs are easy to implement into any type of installation: they can be rack mounted horizontally (1U) or vertically or directly onto all MGE RT format (rack/tower) UPSs.

These basic rack PDUs are versatile, flexible power strips intended to provide more connection options when using rackmount UPSs. The FlexPDU series is compatible with any UPS below 3 kVA and is the perfect power distribution option for the Evolution, EX and M series while the high voltage PDUs are compatible with the EX RT UPS series. These PDUs offer multiple mounting options for rack enclosures, wall mounting or connection at the rear of the UPS.

Features and Benefits

- Extend the number of devices that can be connected to a single UPS
- Can be rackmounted, wallmounted or connected at the rear of a Eaton UPS in 3 different ways
- 1U versatile power distribution unit
- Easy plug-in connectivity
- Universal solution

Short summary description Eaton FlexPDU, 8x DIN power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This short summary of the Eaton FlexPDU, 8x DIN power distribution unit (PDU) 8 AC outlet(s) 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

Eaton FlexPDU, 8x DIN, Basic, 1U, Black, 8 AC outlet(s), Type F, C20 coupler

Long summary description Eaton FlexPDU, 8x DIN power distribution unit (PDU) 8 AC outlet(s) 1U Black:
This is an auto-generated long summary of Eaton FlexPDU, 8x DIN power distribution unit (PDU) 8 AC outlet(s) 1U Black based on the first three specs of the first five spec groups.

Eaton FlexPDU, 8x DIN. PDU types: Basic, Rack capacity: 1U, Product colour: Black. AC outlets quantity: 8 AC outlet(s), AC outlet types: Type F, Power plug: C20 coupler. Nominal input voltage: 220-250 V, Maximum current: 16 A. Dimensions (WxDxH): 483 x 80 x 44 mm

Design
PDU types *
Basic
Rack capacity *
1U
Product colour
Black
Ports & interfaces
AC outlets quantity *
8 AC outlet(s)
Power plug
C20 coupler
AC outlet types *
Type F
Power
Nominal input voltage *
220-250 V
Maximum current *
16 A
Weight & dimensions
Dimensions (WxDxH)
483 x 80 x 44 mm
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Brand Image Product code Product Stock Price from
Eaton HotSwap MBP, 6x IEC power distribution unit (PDU) 6 AC outlet(s) 1U Black Eaton HotSwap MBP, 6x IEC power distribution unit (PDU) 6 AC outlet(s) 1U Black
(show image)
68433 HotSwap MBP, 6x IEC 0.00
(excl. VAT)
0 (incl. VAT)
Eaton HotSwap MBP, HW power distribution unit (PDU) 1U Black Eaton HotSwap MBP, HW power distribution unit (PDU) 1U Black
(show image)
68434 HotSwap MBP, HW 0.00
(excl. VAT)
0 (incl. VAT)
Eaton HotSwap MBP, 4x FR power distribution unit (PDU) 4 AC outlet(s) 1U Black Eaton HotSwap MBP, 4x FR power distribution unit (PDU) 4 AC outlet(s) 1U Black
(show image)
68430 HotSwap MBP, 4x FR 0.00
(excl. VAT)
0 (incl. VAT)
Eaton HotSwap MBP, 4x DIN power distribution unit (PDU) 4 AC outlet(s) 1U Black Eaton HotSwap MBP, 4x DIN power distribution unit (PDU) 4 AC outlet(s) 1U Black
(show image)
68431 HotSwap MBP, 4x DIN 0.00
(excl. VAT)
0 (incl. VAT)