location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1.8M USB Universal Dual Display Secure KVM Cable Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7D02UHDPX5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710469342165 show
Category:
A KVM (Keyboard Video Mouse) cable connects a keyboard, mouse and monitor to two or more computers.
KVM Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50036
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.8 m
  • - Keyboard port type: USB
  • - Mouse port type: USB
  • - Video port type: HDMI
  • - Black
Long product name ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit :
The long product name of ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1.8M USB Universal Dual Display Secure KVM Cable Kit
More>>>
ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit:
The official description of ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 2L-7D02UHDPX5 Universal Dual Display Secure KVM Cable kit offers high- quality data connections between the PP v4.0 DisplayPort Secure KVM Switch and your HDMI servers and computers. The cable kit enables the connection of Video, USB Keyboard/Mouse/CAC, and Audio (Speaker), delivering excellent performance with ATEN PSD PP v4.0 DisplayPort Dual Display Secure KVM Switches.

Short summary description ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit:
This short summary of the ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit, 1.8 m, USB, USB, HDMI, Black, DisplayPort

Long summary description ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit:
This is an auto-generated long summary of ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit based on the first three specs of the first five spec groups.

ATEN 1.8M USB Universal Dual Display Secure KVM Cable Kit. Cable length: 1.8 m, Keyboard port type: USB, Mouse port type: USB. Weight: 400 g, Package weight: 410 g. Packaging content: 1 x 2L-7D02UHDPX5 1.8M USB Universal Dual Display Secure KVM Cable Kit

Performance
Product colour
Black
Cable length *
1.8 m
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
Console port
DisplayPort
Connector 1
2x HDMI, USB-A, 3.5 mm
Connector 2
2x DisplayPort, USB-B, 3.5 mm
Connector 1 gender
Male
Connector 2 gender
Male
Performance
Cable jacket material
Polyvinyl chloride (PVC)
Country of origin
China
Compatible products
CS1144DP4,CS1144DP4C,CS1142DP4,CS1142DP4C,CS1148DP4,CS1148DP4C
Packaging data
Weight
400 g
Package weight
410 g
Other features
Packaging content
1 x 2L-7D02UHDPX5 1.8M USB Universal Dual Display Secure KVM Cable Kit
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)