location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS1144DP4
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:23
The date of the most recent change of this product data-sheet in Icecat.
ATEN CS1144DP4 user manual (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ATEN CS1144DP4 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) security requirements
  • - Always-on chassis intrusion detection – renders the ATEN PSD PP v4.0 Secure KVM Switch series inoperable when physical tampering is detected
  • - Configurable Device Filtration – supports administrative configuration to filter USB HID devices
  • - Port selection via pushbuttons / Remote Port Selector (RPS) only to enhance security
Long product name ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant) :
The long product name of ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant)
More>>>
ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant):
The official description of ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4 is specifically designed to meet the stringent security requirement of secure defense and intelligence installations. ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4 is compliant with PSD PP v4.0 (Protection Profile for Peripheral Sharing Device, Version 4.0) standard certified by the National Information Assurance Partnership (NIAP).

ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4 provides isolation between computer sources and peripherals while sharing a single keyboard, mouse, monitor, and speaker set between connected computers of various security classifications. Compliance with PSD PP v4.0 ensures peripheral sharing capabilities provide maximum user data security when switching port focus, preventing unauthorized data flows or leakage between connected sources. Key protections include isolation and unidirectional data flow, restricted peripheral connectivity and filtering, user data protection, configurable device filtration and management, strict audio filtration, and always-on tamper-proof design, keeping sensitive assets isolated and providing advanced security and a user friendly design for instantly secure deployment.

To enhance security, ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4 only offers manual switching methods including front panel pushbuttons and Remote Port Selector (RPS) 1.With multi–layered security, ATEN PSD PP v4.0 Secure KVM Switch CS1144DP4 ensures high-level desktop security and data safekeeping for applications such as government and military agencies, healthcare providers, banking and finance institutions, and other organizations that often handle sensitive or confidential data on separate networks.

Short summary description ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant):
This short summary of the ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant) data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant), 3840 x 2160 pixels, 4K Ultra HD, 13.9 W, Black

Long summary description ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant):
This is an auto-generated long summary of ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant) based on the first three specs of the first five spec groups.

ATEN 4-Port USB DisplayPort Dual Display Secure KVM Switch (PSD PP v4.0 Compliant). Keyboard port type: USB, Mouse port type: USB, Video port type: DisplayPort. HD type: 4K Ultra HD, Maximum resolution: 3840 x 2160 pixels. Product colour: Black, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 163.9 mm, Depth: 335 mm, Height: 65.5 mm

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
DisplayPort
DisplayPorts quantity
8
USB 2.0 Type-B ports quantity
4
Console ports *
DisplayPort, USB A
Console USB ports quantity
2
Console DisplayPorts ports quantity
2
Audio connections
Yes
Headphone outputs
4
RJ-11 ports quantity
1
Performance
HD type *
4K Ultra HD
Maximum resolution *
3840 x 2160 pixels
Design
Product colour *
Black
Housing material
Metal
Wired remote switch
Yes
LED indicators
Yes
Push button
Yes
Display
Built-in display *
No
Power
Power source
AC
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power
Input current
1.5 A
Power consumption (typical)
13.9 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Width
163.9 mm
Depth
335 mm
Height
65.5 mm
Weight
2.35 kg
Packaging data
Package width
131 mm
Package depth
540 mm
Package height
233 mm
Package volume
16480.4047212 cm³
Package weight
2.99 kg
Packaging content
Cables included
AC
Manual
Yes
Logistics data
Master (outer) case net weight
7.05 kg
Master (outer) case width
420 mm
Master (outer) case length
555 mm
Master (outer) case height
258 mm
Master (outer) case gross weight
9.89 kg
Master (outer) case volume
60144.9821784 cm³
Country of origin
Taiwan
Country Distributor
United States 1 distributor(s)