location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE2812PR not categorized

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE2812PR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE2812PR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792013003 show
Category:
Does not fit in any category
Not Categorized Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18490
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 09:05:40
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VE2812PR not categorized
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Transmits 4K HDMI up to 100 m / 330 ft via a Cat 5e / 6 / 6a or ATEN 2L-2910 Cat 6 cable
  • - Transmits HDMI up to 150 m / 492 ft. @ 1080p in HDBaseT Long Reach Mode
  • - Bi-directional PoH :
  • - - allows a PoH PD-enabled Tx to be remotely powered by the locally powered VE2812PR
  • - - enables power distribution from a PoH PSE-enabled Tx to the VE2812PR over the cable
  • - Audio de-embedding – extracts audio stream from the HDMI source and delivers as a separate audio from HDMI to Coaxial S/PDIF, or Stereo audio output
  • - Supports Audio EDID Switching (2ch Stereo, 5.1ch Surround sound, and AUTO)
  • - RS-232 serial communication switch – switch between command mode and bypass mode for various application requirements
  • - Supports bi-directional IR signal transmission (IR transmission is processed one direction at a time)
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Firmware upgradable
  • - Built- in 8KV / 15 KV ESD protection
  • - Plug-and-play
  • - Rack-mountable using the VE-RMK1U
Long product name ATEN VE2812PR not categorized :
The long product name of ATEN VE2812PR not categorized. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HDMI HDBaseT Receiver with Audio De-Embedding / Bi-directional PoH (4K@100m) (HDBaseT Class A) (PoH PSE & PD)
More>>>
ATEN VE2812PR not categorized:
The official description of ATEN VE2812PR not categorized as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring powerful Class A HDBaseT technology, the VE2812PR is a receiver for 4K HDMI video, audio, and control signals over a distance of up to 100 m via a Cat 5e / 6 / 6a or ATEN 2L-2910 Cat 6 cable. HDMI signal transmission extends further up to 150 m @ 1080p when the HDBaseT Long Reach Mode is enabled.

Designed to optimize flexibility, the VE2812PR ships with 2-way PoH capability, either allowing a PoH PD-enabled Tx (VE2812AT series is recommended) to be remotely powered by the locally powered VE2812PR, or enabling power distribution along the cable from a PoH PSE-enabled Tx (VE1812T is recommended) to the VE2812PR. Speaking of VE2812PR’s audio de-embedding, audio signal can be extracted from the incoming HDMI source and then transmitted through Coaxial or Stereo output to external audio distribution systems. The VE2812PR gives users the extra convenience when it comes to extending control and communication signals via the built-in RS-232 and bi-directional IR ports. Plus, it is HDCP 2.2 compliant and supports HDMI specification features, such as 4K2K, 3D, Deep Color, and CEC for reliable transmission of high-quality uncompressed HDMI content.

With all highlights packed in a compact enclosure, the VE2812PR assures easy and discreet installation, keeping the presentation space tidy. It is ideal for small / mid-sized areas where 4K HDMI and control signal transmission over a long distance is required, such as boardrooms, lecture halls, and digital signage applications.






Comparison List

Short summary description ATEN VE2812PR not categorized:
This short summary of the ATEN VE2812PR not categorized data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VE2812PR

Long summary description ATEN VE2812PR not categorized:
This is an auto-generated long summary of ATEN VE2812PR not categorized based on the first three specs of the first five spec groups.

ATEN VE2812PR

Brand Image Product code Product Stock Price from
ATEN VE1901AUST not categorized ATEN VE1901AUST not categorized
(show image)
VE1901AUST VE1901AUST 0.00
(excl. VAT)
0 (incl. VAT)
ATEN 2XRT-0003G-1 not categorized ATEN 2XRT-0003G-1 not categorized
(show image)
2XRT-0003G-1 2XRT-0003G-1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)