location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N063-001-ENC-K1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332276902 show
Category:
A patch panel is a number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner. Accessories for patch panels include sockets and switches.
Patch Panel Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:06:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Durable plastic construction recommended for industrial Ethernet network applications
  • - Front blank cutout compatible with all keystone jacks and couplers
  • - Plastic left cover and grounding contact spring help protect interior cable connection
  • - Built-in mounting clip attaches easily to standard 35 mm DIN rail with no tools needed
  • - Compliant with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases
Warranty: Lifetime limited
Long product name Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA :
The long product name of Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA
More>>>
Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA:
The official description of Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Organizes Ethernet Network Patch Cables in Your Industrial DIN-Rail Installation
This DIN-rail mounting module lets you manage network cable interconnectivity with one blank cutout, which accommodates all snap-in keystone jacks and in-line couplers. Made from durable plastic with a phosphor bronze grounding spring, the N063-001-ENC-K1 is quick and easy to install on a standard 35-millimeter DIN rail using the built-in mounting clip.

Easy to Install in Rugged Industrial Applications
The N063-001-ENC-K1 is designed to allow side-by-side mounting for network applications. The plastic left cover protects the interior jack and cabling from harsh conditions. A designation label is included to help you identify the connection at a glance.

TAA-Compliant for GSA Schedule Purchases
The N063-001-ENC-K1 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA:
This short summary of the Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA, Grey, Bronze, Plastic, 60.7 mm, 21.6 mm, 58.9 mm, 10 g

Long summary description Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA:
This is an auto-generated long summary of Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA based on the first three specs of the first five spec groups.

Tripp Lite N063-001-ENC-K1 DIN-Rail Mounting Enclosure Module for Snap-In Keystone Jacks and Couplers, Left Cover, TAA. Product colour: Grey, Material: Bronze, Plastic. Width: 60.7 mm, Depth: 21.6 mm, Height: 58.9 mm. Package width: 110 mm, Package depth: 12.7 mm, Package height: 199.9 mm. Sustainability certificates: CE, REACH, RoHS, UKCA. Products per master (outer) case: 25 pc(s), Master (outer) case width: 300 mm, Master (outer) case length: 25.4 mm

Features
Product colour
Grey
Material
Bronze, Plastic
Weight & dimensions
Width
60.7 mm
Depth
21.6 mm
Height
58.9 mm
Weight
10 g
Packaging data
Package width
110 mm
Package depth
12.7 mm
Package height
199.9 mm
Package weight
20 g
Sustainability
Sustainability certificates
CE, REACH, RoHS, UKCA
Operational conditions
Operating temperature (T-T)
-25 - 50 °C
Operating temperature (T-T)
10 - 85 °F
Storage temperature (T-T)
-40 - 70 °C
Storage temperature (T-T)
10 - 85 °F
Technical details
Compliance certificates
CE, REACH, RoHS, UKCA
Logistics data
Products per master (outer) case
25 pc(s)
Master (outer) case width
300 mm
Master (outer) case length
25.4 mm
Master (outer) case height
350 mm
Master (outer) case gross weight
580 g
Country of origin
Taiwan
Country Distributor
United States 1 distributor(s)