location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust Check ‘Trust’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
13897
Category:
Devices that convert an analog video signal (such as that produced by a DVD or video player) into a digital signal which can then be shown on a computer.
Video Capturing Devices Check ‘Trust’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Feb 2024 14:03:58
The date of the most recent change of this product data-sheet in Icecat.
Warranty: two year manufacturers warranty period beginning from the purchase date.
Long product name Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device :
The long product name of Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB2 DIGITAL PCTV AND MOVIE EDITOR
More>>>
Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device:
The official description of Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Convert your PC into a high quality digital TV and professional video editing system.

Watch TV/Video/DVD full screen on your PC monitor or in a window while working with your PC. Fast USB 2.0 connection for easy Plug & Play installation without opening the PC. Suitable to connect different video sources like video camera, VCR or DVD player. Including remote control and video editing software to record and edit video and TV fragments.

Short summary description Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device:
This short summary of the Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device data-sheet is auto-generated and uses the product title and the first six key specs.

Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor), - CD-ROM with drivers and user's manual - Extra software included video previewing, recording &..., - PC with Pentium 4 (1GHz or higher processor for real-time MPEG recording) - 5400 rpm harddisk..., USB bus powered, Audio, S-video, Composite video & Antenna signal, USB 2.0 for fast TV/video signal transfer, 35 x 80 x 125 mm

Long summary description Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device:
This is an auto-generated long summary of Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor) video capturing device based on the first three specs of the first five spec groups.

Trust PCTV Tuner & Video Editor TV-1700 (USB2 Digital PCTV and Movie Editor). Bundled software: - CD-ROM with drivers and user's manual - Extra software included video previewing, recording &.... Minimum system requirements: - PC with Pentium 4 (1GHz or higher processor for real-time MPEG recording) - 5400 rpm harddisk.... Power requirements: USB bus powered, Video in: Audio, S-video, Composite video & Antenna signal, Video out: USB 2.0 for fast TV/video signal transfer

Software
Bundled software
- CD-ROM with drivers and user's manual - Extra software included video previewing, recording & editing.
System requirements
Minimum system requirements
- PC with Pentium 4 (1GHz or higher processor for real-time MPEG recording) - 5400 rpm harddisk (for real-time MPEG recording) - 128MB RAM - 80MB free harddisk space - Microsoft DirectX 8.1 & Up - VGA card supporting overlay output - Sound card & speakerset
Other features
Power requirements
USB bus powered
Video in
Audio, S-video, Composite video & Antenna signal
Video out
USB 2.0 for fast TV/video signal transfer
Dimensions (WxDxH)
35 x 80 x 125 mm
Video capturing speed
25 fps
Brand Image Product code Product Stock Price from
Trust TeleViewer 1610 RC video capturing device Trust TeleViewer 1610 RC video capturing device
(show image)
12737 TeleViewer 1610 RC 0.00
(excl. VAT)
0 (incl. VAT)