This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Trust
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P)
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12824
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Trust: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14368
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Nov 2020 09:36:17
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s :
The short editorial description of Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s

FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P)
More>>>
Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s:
The official marketing text of Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s as supplied by the manufacturer

Key Features:

- Digital Video editing set including 3 Port Firewire 400 PCI card, Firewire cable and video editing software.
- Create memorable movies for family and friends with the included software that you can use to edit your videos using text, music, sound effects and transitions.
- Firewire 400 technology (IEEE 1394A) for fast 400 Mbps data transfer speed.
- 3 external Firewire connectors available to connect DV camera and other Firewire peripherals.

Short summary description Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s:
This short summary of the Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P), Wired, PCI, 400 Mbit/s

Long summary description Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s:
This is an auto-generated long summary of Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P) 400 Mbit/s based on the first three specs of the first five spec groups.

Trust FireWire DV PCI Kit VI-2100 (FireWire Video PCI Kit DV411P). Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 400 Mbit/s. USB powered

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI
Network
Maximum data transfer rate *
400 Mbit/s
Data link protocols
IEEE 1394A
Design
Component for *
PC
Form factor
Internal
Plug and Play
Yes
Power
USB powered
Yes
System requirements
Minimum storage drive space
500 MB
Compatible operating systems
Windows 98SE, ME, 2000, XP.
Minimum processor
Pentium 500 MHz
Weight & dimensions
Width
122 mm
Depth
134 mm
Height
22 mm
Other features
Minimum system requirements
PCI slot, CD-ROM.
Dimensions (WxDxH)
122 x 134 x 22 mm
Internal memory
128 MB
Ports quantity
3
Brand Image Product code Product Stock Price from
Trust Firewire PCI Card VI-2050 400 Mbit/s Trust Firewire PCI Card VI-2050 400 Mbit/s
(show image)
14854 Firewire PCI Card VI-2050 0.00
(excl. VAT)
0 (incl. VAT)
Trust Firewire DV PC-Card Kit VI-2200p 400 Mbit/s Trust Firewire DV PC-Card Kit VI-2200p 400 Mbit/s
(show image)
12825 Firewire DV PC-Card Kit VI-2200p 0.00
(excl. VAT)
0 (incl. VAT)