location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042U-WHM-S-6C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269560 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:05:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for completing a data (Gigabit Ethernet) in-wall wiring installation
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - Shuttered to prevent dust and other debris from damaging cable connection
Warranty: Lifetime limited
Long product name Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White :
The long product name of Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

UK-Style 6C-Type Unloaded Shuttered Module, White, TAA
More>>>
Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White:
The official description of Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

U.K. Unloaded Shuttered Module Connects Data Cable Lines at the Wall
This 6C-type insert module combines with a compatible gang frame (sold separately) to complete an in-wall wiring application, such as Gigabit Ethernet (data). A Cat5e/6/6a keystone jack snaps easily into the cutout for quick cable connection.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This durable white module is shuttered to resist dust. It blends elegantly into any home or office décor for a sleek, professional installation. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat.

Short summary description Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White:
This short summary of the Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White, White, Acrylonitrile butadiene styrene (ABS), Stainless steel, Conventional, Any brand, Glossy, Keystone module

Long summary description Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White:
This is an auto-generated long summary of Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White based on the first three specs of the first five spec groups.

Tripp Lite N042U-WHM-S-6C UK-Style 6C-Type Unloaded Shuttered Module, White. Product colour: White, Material: Acrylonitrile butadiene styrene (ABS), Stainless steel, Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 102.1 mm, Package depth: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 300 mm, Master (outer) case length: 135.1 mm

Features
Product colour *
White
Material *
Acrylonitrile butadiene styrene (ABS), Stainless steel
Finish type
Glossy
Product design *
Conventional
Brand compatibility *
Any brand
Socket type
Keystone module
Sockets quantity
1
Certification
UL 94; UL Listed; cUL Listed, RoHS; REACH
Operational conditions
Operating temperature (T-T)
-10 - 60 °C
Storage temperature (T-T)
-40 - 68 °C
Installation temperature (T-T)
10 - 90 °C
Packaging data
Quantity per pack
1 pc(s)
Screws included
Yes
Instruction sheet
Yes
Packaging data
Package width
102.1 mm
Package depth
12.7 mm
Package height
19 mm
Package weight
10 g
Technical details
Sustainability certificates
REACH, RoHS
Compliance certificates
REACH, RoHS
Logistics data
Country of origin
Taiwan
Harmonized System (HS) code
3926.90.9985
Master (outer) case width
300 mm
Master (outer) case length
135.1 mm
Master (outer) case height
76.2 mm
Master (outer) case gross weight
320 g
Products per master (outer) case
25 pc(s)
Country Distributor
United States 1 distributor(s)