location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U280-C01-25-1B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332275332 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31187
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:50:09
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 25W USB-C charger connects to the 12V DC power outlet in your car, truck or SUV
  • - Ideal for charging smartphones, tablets, e-readers and notebooks while traveling
  • - Prevents overheating and overcharging to shield your connected device from damage
  • - USB-C Power Delivery 3.0 port charges up to 4x faster than conventional USB chargers
Warranty: 1-year limited
Long product name Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black :
The long product name of Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB Car Charger - 25W PD Charging, USB-C, Black
More>>>
Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black:
The official description of Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

USB Car Charger Safely Charges a Mobile Device While You’re on the Move
This single-port USB-C car charger with Power Delivery (PD) 3.0 technology quickly and safely charges your smartphone, tablet, notebook, e-reader or power bank to ensure satisfactory battery charge when you reach your destination. The U280-C01-25-1B is compatible with Apple (including iPhone), Android (including Samsung), Windows and Amazon devices with USB-C or Thunderbolt 3 charging ports.

Plugs into the 12V DC Power Outlet in Your Vehicle
The compact charger connects to any standard 12V DC vehicle power outlet, such as the one on your dashboard. Just plug it in and connect your device’s USB cable for fast, convenient mobile charging.

Short summary description Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black:
This short summary of the Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black, Auto, Cigar lighter, 11 V, 3 A, Black

Long summary description Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black:
This is an auto-generated long summary of Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black based on the first three specs of the first five spec groups.

Tripp Lite U280-C01-25-1B USB Car Charger - 25W PD Charging, USB-C, Black. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 V, Maximum output voltage: 11 V, AC adapter output current: 3 A. USB Type-C ports quantity: 1, Power protection features: Over current, Over voltage, Overload. Product colour: Black

Performance
Charger compatibility *
Universal
Power source type *
Cigar lighter
USB Type-C ports quantity
1
Charger type *
Auto
USB Power Delivery
Yes
USB Power Delivery revision
3.0
USB Power Delivery up to
25 W
Power protection features
Over current, Over voltage, Overload
Country of origin
Vietnam
Design
Product colour *
Black
Housing material
Polycarbonate (PC)
Power
Input voltage
12 V
Maximum output voltage
11 V
Minimum output voltage
3.3 V
AC adapter power
25 W
AC adapter output current
3 A
Weight & dimensions
Width
11.7 mm
Depth
10.4 mm
Height
21.9 mm
Weight
20 g
Packaging data
Quantity per pack
1 pc(s)
Packaging data
Package type
Polybag
Package width
100.1 mm
Package depth
12.7 mm
Package height
150.1 mm
Package weight
20 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
20 - 90%
Storage relative humidity (H-H)
5 - 90%
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS, WEEE
Logistics data
Harmonized System (HS) code
8504.40.9550
Master (outer) case width
160 mm
Master (outer) case length
25.4 mm
Master (outer) case height
240 mm
Master (outer) case gross weight
240 g
Products per master (outer) case
10 pc(s)
Country Distributor
United States 1 distributor(s)