location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
N042U-W01-ST show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332269416 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25112
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 12:54:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ideal for home theater, VoIP or Ethernet in-wall wiring installations
  • - Compatible with any style of keystone jack, including HDMI, USB and Cat5e/6
  • - High-impact plastic construction designed to blend in with your home/office décor
  • - White outer frame measures 86 x 86 mm for a sleek, professional appearance
Warranty: Lifetime limited
Long product name Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White :
The long product name of Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White, TAA
More>>>
Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White:
The official description of Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

U.K. Keystone Wall Plate Connects Your In-Wall Audio/Video, Voice or Data Cable Line
This British-style cover plate with unloaded shuttered module is ideal for your premise wiring applications, including home theater, VoIP phones and Ethernet. Just snap a keystone jack, including one used in HDMI, DisplayPort, RCA audio, USB and Cat5e/6/6a applications, into the plate’s cutout for immediate cable connection. The wall plate is compatible with N042U-MB1 single-gang surface mounting box.

High-Impact Construction Designed to Blend In Seamlessly with Your Room
This white module is shuttered to resist dust. It measures 86 x 86 millimeters and blends elegantly into any home or office décor for a sleek, professional installation. Mounting screws are included for wall installation. The ABS plastic construction meets UL 94V-0 flame-retardant standards for protection against fire and high heat. The icon tab helps you quickly identify the port at a glance.

Short summary description Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White:
This short summary of the Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White, White, Acrylonitrile butadiene styrene (ABS), Stainless steel, Conventional, Any brand, UL 94; UL Listed; cUL Listed, RoHS; REACH, -10 - 60 °C

Long summary description Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White:
This is an auto-generated long summary of Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White based on the first three specs of the first five spec groups.

Tripp Lite N042U-W01-ST 1-Port UK-Style Keystone Wall Plate, Unloaded Shuttered Module, Icon Tab, White. Product colour: White, Material: Acrylonitrile butadiene styrene (ABS), Stainless steel, Product design: Conventional. Quantity per pack: 1 pc(s), Package width: 127 mm, Package depth: 12.7 mm. Country of origin: Taiwan, Master (outer) case width: 199.9 mm, Master (outer) case length: 25.4 mm

Country Distributor
United States 1 distributor(s)