location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Master 3S For Mac Performance Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Master 3S For Mac Performance Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-006571 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5099206103740
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 150573
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Aug 2024 20:39:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MX Master 3S For Mac Performance Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser 8000 DPI Black, Silver
  • - Right-hand Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 7 Works on any surface
  • - Power source: Batteries
  • - Built-in battery Rechargeable Lithium Polymer (LiPo) 500 mAh
Long product name Logitech MX Master 3S For Mac Performance Wireless Mouse :
The long product name of Logitech MX Master 3S For Mac Performance Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MX Master 3S For Mac Performance Wireless Mouse
More>>>
Short summary description Logitech MX Master 3S For Mac Performance Wireless Mouse:
This short summary of the Logitech MX Master 3S For Mac Performance Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Master 3S For Mac Performance Wireless Mouse, Right-hand, Laser, Bluetooth, 8000 DPI, Black, Silver

Long summary description Logitech MX Master 3S For Mac Performance Wireless Mouse:
This is an auto-generated long summary of Logitech MX Master 3S For Mac Performance Wireless Mouse based on the first three specs of the first five spec groups.

Logitech MX Master 3S For Mac Performance Wireless Mouse. Form factor: Right-hand. Movement detection technology: Laser, Device interface: Bluetooth, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Works on any surface. Product colour: Black, Silver

Mouse
Number of scroll wheels
2
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
Bluetooth
Movement detection technology *
Laser
Movement resolution *
8000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Button functions
Back, Forward
Customizable movement resolution
Yes
Multi-device support
Yes
Frequency band
2.4 GHz
Bluetooth Low Energy (BLE)
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Black, Silver
Surface coloration
Monochromatic
Ergonomics
Works on any surface
Yes
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
500 mAh
Power
Battery life (max)
1680 h
System requirements
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey
Mobile operating systems supported
iPadOS
Weight & dimensions
Width
84.3 mm
Depth
124.9 mm
Height
51 mm
Weight
141 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-C to USB Type-C
Package width
58 mm
Package depth
138.5 mm
Package height
173.5 mm
Package weight
333.6 g
Packaging content
User guide
Yes
Sustainability
Sustainability certificates
Forest Stewardship Council (FSC)
Post-consumer recycled plastic
27%
Other features
Compatibility
Logi Bolt USB receiver
Logistics data
Master (outer) case width
148 mm
Master (outer) case length
246 mm
Master (outer) case height
186 mm
Master (outer) case gross weight
1.52 kg
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
Czech Republic 1 distributor(s)