location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX Master 3S
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-006556
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0097855174819 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 90% FASTER
  • - 87% MORE PRECISE
  • - ULTRA QUIET
  • - 70 DAYS ON FULL CHARGE
  • - 3 HOURS OF USE FROM 1 MINUTE CHARGE
  • - USB TYPE C
  • - BLUETOOTH LOW ENERGY WIRELESS CONNECTION
  • - LOGI BOLT USB RECEIVER (INCLUDED)
  • - MULTI OS COMPATIBILITY
  • - EASY SWITCH
Warranty: 1-Year Limited Hardware Warranty
Long product name Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI :
The long product name of Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logi Bolt, Bluetooth, Li-Po, 500 mAh, 84.3 x 124.9 x 51 mm, 141 g, Black
More>>>
Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI:
The official description of Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

An icon. Remastered.

Feel every moment of your creative process with MX Master 3S – the latest edition to Logitech’s iconic #MX series.

MX Master 3S delivers ultimate tactility, performance, and flow. Quiet Clicks deliver a satisfying click feel with 90% less noise, and the track-anywhere sensor has been upgraded to 8K dpi for remarkable responsiveness.

Short summary description Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI:
This short summary of the Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech MX Master 3S, Right-hand, Laser, RF Wireless + Bluetooth, 8000 DPI, Black

Long summary description Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI:
This is an auto-generated long summary of Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Laser 8000 DPI based on the first three specs of the first five spec groups.

Logitech MX Master 3S. Form factor: Right-hand. Movement detection technology: Laser, Device interface: RF Wireless + Bluetooth, Movement resolution: 8000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Black

AN ICON. REMASTERED.
AN ICON. REMASTERED.

Meet MX Master 3S – an iconic mouse remastered.
Feel every moment of your workflow with even more precision, tactility, and performance, thanks to Quiet Clicks and an 8,000 DPI track-on-glass sensor.

FEEL IT – BARELY HEAR IT
FEEL IT – BARELY HEAR IT

Introducing Quiet Clicks – create, make and do with the same click feel, but less noise. Quiet Clicks deliver satisfying, soft tactile feedback with 90% less click noise.
Add that to a remarkably quiet MagSpeed electromagnetic scroll wheel for a high performance experience with zero distraction.

8K DPI ANY-SURFACE TRACKING
8K DPI ANY-SURFACE TRACKING

MX Master 3S is outfitted with our most accurate sensor ever, with next-gen precision and responsiveness.

The 8,000 DPI optical sensor tracks virtually anywhere – even on glass. You can adjust your tracking sensitivity in Logi Options+ and set the right level for your workflow and monitor resolution.

SCROLL 1,000 LINES PER SECOND
SCROLL 1,000 LINES PER SECOND

MagSpeed Electromagnetic scrolling is precise enough to stop on a pixel and quick enough to scroll 1,000 lines per second. Oh, and it’s nearly silent.

The wheel’s machined steel gives it a premium tactility and enough weight to offer a dynamic inertia you feel – but don’t hear.

YOU’VE GOT OPTIONS
YOU’VE GOT OPTIONS

Do more with your mice with Logi Options+. Work across devices and operating systems using Flow, customize individual buttons, set tracking speed, use predefined app-specific customizations and Smart Actions to optimize nearly every aspect of your workflow.

COUNTLESS CUSTOMIZATIONS
COUNTLESS CUSTOMIZATIONS

MX Master 3S is fully customizable in virtually every app you use with Logi Options+.

You’ll work faster with predefined customizations optimized for your favorite apps such as Adobe Photoshop®, Adobe Premiere Pro, Final Cut Pro, Google Chrome™, Safari, Zoom®, and Microsoft Teams®, Word®, Excel®, PowerPoint®, and Edge.

WORK SEAMLESSLY
WORK SEAMLESSLY

Logi Options+ lets you flow between computers by simply moving your cursor to the edge of the screen. Your MX keyboard follows your MX Master 3S and lets your workstream flow between Windows and macOS.

Effortlessly transfer text, images, and files between computers – just copy on one and paste to the other.

CHARGE QUICKLY, CONNECT INSTANTLY
CHARGE QUICKLY, CONNECT INSTANTLY

MX Master 3S stays powered for up to 70 days on a full charge – and gets three hours of use from a one-minute quick charge. Use the included USB-C charging cable to top up the power.

MX Master 3S is compatible with all major operating systems right out of the box such as Windows, macOS, Chrome OS™ or Linux®. Your mouse instantly pairs with up to three devices via Bluetooth Low Energy or the included Logi Bolt USB Receiver.

HAND SCULPTED, ALL DAY COMFORT.
HAND SCULPTED, ALL DAY COMFORT.

Work comfortably with an ergonomic silhouette crafted to support your palm and fingers. Textured surfaces provide a confident grip for total control. The unique tilt angle of MX Master 3S positions your arm in a more natural posture for better comfort.

Optimally placed thumb controls are positioned for quick, intuitive access and fast navigation. The side scroll wheel follows the natural movement of the thumb for fluid and intuitive horizontal navigation.

RECYCLED PLASTICS
RECYCLED PLASTICS

The plastic parts in MX Master 3S include certified post consumer recycled plastic —27% for Graphite and 22% for Pale Gray — to give a second life to end-of-life plastic from old consumer electronics and help reduce our carbon footprint.

RESPONSIBLE PACKAGING
RESPONSIBLE PACKAGING

The paper packaging of MX Master 3S comes from FSC™-certified forests and other controlled sources. By choosing this product, you are supporting responsible management of the world’s forests.

CERTIFIED CARBON NEUTRAL
CERTIFIED CARBON NEUTRAL

MX Master 3S is certified carbon neutral. This means the carbon impact of the product and packaging has been reduced to zero due to Logitech's investment in carbon-offsetting and removal projects.

Mouse
Number of scroll wheels
2
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement detection technology *
Laser
Movement resolution *
8000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Button functions
Back, DPI switch, Forward
Silent click
Yes
Customizable movement resolution
Yes
Multi-device support
Yes
Frequency band
2.4 GHz
Bluetooth Low Energy (BLE)
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Thumb rest
Yes
Ergonomics
On/off switch
Yes
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium Polymer (LiPo)
Battery capacity
500 mAh
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 10.15 Catalina, Mac OS X 10.15.3 Catalina, Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
Mobile operating systems supported
Android 10.0, Android 11.0, Android 12.0, Android 8.0, Android 9.0, iPadOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
84.3 mm
Depth
124.9 mm
Height
51 mm
Weight
141 g
Receiver width
1.44 cm
Receiver depth
6.6 mm
Receiver height
1.84 cm
Receiver weight
2 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-A to USB Type-C
Package type
Box
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
User guide
Yes
Sustainability
Sustainability certificates
CarbonNeutral, Forest Stewardship Council (FSC)
Post-consumer recycled plastic
27%
Other features
Compatibility
Logi Bolt USB receiver
Packaging content
Mouse Logi Bolt USB receiver USB-C charging cable (USB-A to USB-C) User documentation
Brand Image Product code Product Stock Price from
R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired R-Go Tools Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey R-Go Tools Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master 3S Performance Wireless Mouse Logitech MX Master 3S Performance Wireless Mouse
(show image)
910-006557 MX Master 3S Performance Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master 3S For Mac Performance Wireless Mouse Logitech MX Master 3S For Mac Performance Wireless Mouse
(show image)
910-006571 MX Master 3S For Mac Performance Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master 3S For Mac Performance Wireless Mouse Logitech MX Master 3S For Mac Performance Wireless Mouse
(show image)
910-006572 MX Master 3S For Mac Performance Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI
(show image)
910-006562 MX Master 3S 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI Logitech MX Master 3S mouse Office Right-hand RF Wireless + Bluetooth Optical 8000 DPI
(show image)
910-006561 MX Master 3S 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master 3S Performance Wireless Mouse Logitech MX Master 3S Performance Wireless Mouse
(show image)
910-006558 MX Master 3S Performance Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master 3S Performance Wireless Mouse Logitech MX Master 3S Performance Wireless Mouse
(show image)
910-006559 MX Master 3S Performance Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech MX Master 3S Performance Wireless Mouse Logitech MX Master 3S Performance Wireless Mouse
(show image)
910-006560 MX Master 3S Performance Wireless Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)