location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkStation
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P520c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
30BX00G7UK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196379911891 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:39:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon W-2223 (4C/8T, 3.6/3.9GHz, 8.25MB)
  • - 1x 16GB RDIMM DDR4-2933 ECC
  • - 1x 512GB SSD M.2 PCIe 3.0x4 NVMe Opal
  • - Windows 11 Pro for Workstations
Warranty: 3-year, Onsite
Long product name Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black :
The long product name of Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon W-2223 (4C/8T, 3.6/3.9GHz, 8.25MB), 1x 16GB RDIMM DDR4-2933 ECC, 1x 512GB SSD M.2 PCIe 3.0x4 NVMe Opal, Windows 11 Pro for Workstations
More>>>
Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black:
The official description of Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High-level performance without the high price
For true processing power and blazing-fast visuals, power up the ThinkStation P520c. Fueled by the latest Intel® Xeon® processors and NVIDIA® Quadro® graphics, this compact workhorse can tackle your demanding design and visualization workloads with ease. What's more, it comes at a very affordable price.

Short summary description Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black:
This short summary of the Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkStation P520c, 3.6 GHz, Intel® Xeon®, W-2223, 16 GB, 512 GB, Windows 11 Pro for Workstations

Long summary description Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black:
This is an auto-generated long summary of Lenovo ThinkStation P520c Intel® Xeon® W-2223 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro for Workstations Tower Workstation Black based on the first three specs of the first five spec groups.

Lenovo ThinkStation P520c. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®, Processor model: W-2223. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 512 GB, Storage media: SSD, Card reader integrated. Operating system installed: Windows 11 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 625 W. Chassis type: Tower. Product type: Workstation. Product colour: Black

Real power, reasonable price
Real power, reasonable price

For true processing power and blazing-fast visuals, power up the ThinkStation P520c. Fueled by the latest Intel® Xeon® processors and NVIDIA® Quadro® graphics, this compact workhorse can help you to get the job done, quickly and easily. What's more, it comes at a very affordable price.

Configurable and reliable
The P520c can be configured to meet your specific needs, including up to 256 GB of memory and solid-state or hard disk drive storage options. However you configure your P520c, ThinkStation workstations are well known for their reliability.

Enhanced flexible design
Enhanced flexible design

With two M.2 PCIe solid state drive slots embedded on the motherboard, you can enjoy lightening-quick storage speeds. What's more, the front FLEX module gives you a range of options and flexibility, including a media card reader, optical drives, and a variety of additional front access I/O ports and blazing-fast Intel® Thunderbolt™ 3 port.

VR Ready
VR Ready

With virtual reality (VR), almost anything's possible—from revolutionary designs to stunning special effects to highly complex simulations. With the powerful P520c and top-of-the range, high-performance NVIDIA Quadro® graphics (optional), a truly immersive VR experience awaits.

Built-in reliability for peace of mind
Like every ThinkStation before it, the P520c has undergone rigorous testing under extreme conditions. It's also ISV-certified and boasts error-correcting code (ECC) memory, ensuring even greater accuracy and reliability

A helping hand when you need it
A helping hand when you need it

You’ll be able to keep your P520c running at its peak thanks to Lenovo PC Diagnostics. Available for both desktop and smartphone, this intelligent app can help you diagnose and troubleshoot potential system issues. Should your machine ever fail to boot, an error code for additional assistance will be sent wirelessly to your smartphone.In addition, there's Lenovo Performance Tuner. Free to download and easy to use, this software can help you fine tune your workstation to your specific software. For more information, please visit thinkworkstations.com/products/lenovo-performance-tuner/.

Better for the planet—and your bottom line
The ThinkStation P520c meets some of the world's most comprehensive environmental standards. A GREENGUARD®-certified workstation, it has also been rated EPEAT®, ENERGY STAR®, and up to 80 PLUS® Platinum PSU. And as a result of its energy efficiency, the ThinkStation P520c can even help lower your utility bills.

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
W-2223
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.6 GHz
Processor cache
8.25 MB
Processor cache type
Smart Cache
Number of processors installed
1
Memory
Internal memory *
16 GB
Maximum internal memory *
256 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 16 GB
Memory slots
4x DIMM
Memory clock speed
2933 MHz
Memory channels
Octa-channel
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card *
No
On-board graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
6
DVI port
No
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Expansion slots
PCI Express x4 (Gen 3.x) slots
1
PCI Express x8 (Gen 3.x) slots
1
PCI Express x16 (Gen 3.x) slots
2
Design
Chassis type *
Tower
Volume
25 L
Placement supported
Vertical
Design
Number of 3.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Motherboard chipset
Intel® C422
Audio chip
Realtek ALC662
Audio system
High Definition Audio
Password protection
Yes
Password protection type
Power on, Supervisor
Trusted Platform Module (TPM)
Yes
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro for Workstations
Operating system architecture
64-bit
Operating system language
English
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Demand Based Switching
Yes
Intel Software Guard Extensions (Intel SGX)
No
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Power
Power supply *
625 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Certificates
Compliance certificates
RoHS
Certification
EPEAT Silver ENERGY STAR 8.0 (on model 30BX0095US) GREENGUARD RoHS compliant
Sustainability
Sustainability certificates
ENERGY STAR, EPEAT Silver, GREENGUARD
Weight & dimensions
Width *
175 mm
Depth *
426 mm
Height *
376 mm
Weight *
14.5 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Brand Image Product code Product Stock Price from
Lenovo TS AC Wi-Fi Sol Intel 8265 w/Intern Ant Lenovo TS AC Wi-Fi Sol Intel 8265 w/Intern Ant
(show image)
4XC0T22657 TS AC Wi-Fi Sol Intel 8265 w/Intern Ant 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)