location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C32u-40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
63DAGAT2U1
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jul 2024 17:39:36
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 80.0cm (31.5") 4K Ultra HD 3840 x 2160 VA
  • - 8ms, 16:9, 250cd/m², 3000:1
  • - HDMI, DisplayPort
Long product name Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black :
The long product name of Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80.0cm (31.5") 4K Ultra HD 3840 x 2160 VA, 16:9, 250cd/m², 16.7M, 8ms, 178°/178°, 3000:1
More>>>
Short summary description Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
This short summary of the Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo C32u-40, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LED, 8 ms, Black

Long summary description Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black:
This is an auto-generated long summary of Lenovo C32u-40 LED display 80 cm (31.5") 3840 x 2160 pixels 4K Ultra HD Black based on the first three specs of the first five spec groups.

Lenovo C32u-40. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
8 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.181 x 0.181 mm
Pixel density
139.9 ppi
Viewable size, horizontal
69.7 cm
Viewable size, vertical
39.2 cm
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Compatible operating systems
Windows 10, Windows 11
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Front bezel colour
Black
Detachable stand
Yes
Feet colour
Black
Certification
RoHS TÜV Rheinland Flicker Free, TÜV Rheinland Eye Comfort
Ports & interfaces
Built-in USB hub *
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
Ports & interfaces
DisplayPort version
1.2
Audio output
Yes
Headphone out *
Yes
Headphone outputs
1
Headphone connectivity
3.5 mm
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt angle range
-5 - 22°
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
34 W
Power consumption (standby) *
0.5 W
Power consumption (max)
60 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power supply type
Internal
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Number of screws
2
HDMI cable length
1.8 m
Power cable length
1.8 m
Weight & dimensions
Width (with stand)
714.1 mm
Depth (with stand)
225.2 mm
Height (with stand)
502.8 mm
Weight (with stand)
6.3 kg
Width (without stand)
714.1 mm
Depth (without stand)
50.3 mm
Height (without stand)
426.2 mm
Weight (without stand)
5.3 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
2.4 cm
Packaging data
Package width
844 mm
Package depth
151 mm
Package height
512 mm
Package weight
9.9 kg