location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRCOOLDXRWLTKIT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332263032 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30715
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Sep 2024 13:01:34
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Attaches to SRCOOLDXRW12 or SRCOOLDXRW25 indoor and outdoor units
  • - Required when outdoor temp drops between -4°F (-15°C) and -40°F (-40°C).
  • - Self-contained unit regulated by AC unit for plug-and-play simplicity
  • - Ships fully assembled with installation manual for quick data-center setup
Warranty: 2-year limited
Long product name Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems :
The long product name of Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems
More>>>
Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems:
The official description of Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Low-Temperature Kit for Select SmartRack® In-Row Precision Cooling Units
When the outdoor ambient temperature is lower than the minimum design temperature of the air conditioning unit, a low-temperature kit must be installed to ensure normal start-up and operation of the air conditioning unit. The SRCOOLDXRWLTKIT is an integral box featuring four copper pipes on the outside that connect with your precision cooler’s indoor and outdoor units. The fully assembled and self-contained kit allows operation when outdoor temperatures fall below -4°F (-15°C) and down to -40°F (-40°C). It is compatible with SRCOOLDXRW12 and SRCOOLDXRW25 In-Row Precision Coolers.

Short summary description Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems:
This short summary of the Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems, Grey, Steel, 348 mm, 868.7 mm, 398.8 mm, 31.8 kg

Long summary description Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems:
This is an auto-generated long summary of Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems based on the first three specs of the first five spec groups.

Tripp Lite SRCOOLDXRWLTKIT Low Ambient Temperature Kit for Select Server Rack Precision Air Conditioning Systems. Housing colour: Grey, Housing material: Steel. Width: 348 mm, Depth: 868.7 mm, Height: 398.8 mm. Package width: 460.8 mm, Package depth: 1081.5 mm, Package height: 666.8 mm. Country of origin: China, Products per master (outer) case: 1 pc(s)

Country Distributor
United States 1 distributor(s)