location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z32k G3 4K USB-C Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z32k G3 4K USB-C Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50U19AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188669402 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 00:01:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2024
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z32k G3 4K USB-C Display
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - View every detail as if it's true-to-life with captivating contrast on this 4K[1], 80 cm(31.5 inch) diagonal screen. Through IPS Black technology, dive into deeper, richer hues with twice the contrast of a traditional IPS panel. Combined with VESA Display HDR™ 400, 98% P3, and accurate color, what you see on screen rivals reality.
  • - Transform your desk into a productivity powerhouse with this Thunderbolt™ 4 display[2]. Through a single cable, drive 4K resolution at 60 Hz, daisy chaining support for a second 4K monitor, 100W charging, as well as high speed data and internet[3]—without compromising an ounce of speed.
  • - With intelligent controls, you can get to working quickly and multi-tasking efficiently. Instantly wake your display and PC with Single Power On[4], and multi-task between two devices by simply using the built-in KVM switch to control both with just a single keyboard and mouse.
  • - The HP Z32k G3 4K USB-C Display contains 85% recycled plastics and 5% ocean-bound plastics[5], while the stand contains 90% recycled aluminum to reduce the amount of raw materials we use. It’s all part of our commitment to help slow climate change and protect our world.
Warranty: 3years limited warranty
Long product name HP Z32k G3 4K USB-C Display :
The long product name of HP Z32k G3 4K USB-C Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Z32k G3 4K USB-C Display
More>>>
HP Z32k G3 4K USB-C Display:
The official description of HP Z32k G3 4K USB-C Display as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Power to Make it Real
See ultimate potential before it’s real with the ultra-powerful and stunningly precise, HP Z32k G3 4K UBS-C Display. Powered by the uncompromising capabilities of Thunderbolt™ 4, experience anything from CAD drawings to product renders in tangible, lifelike detail with IPS Black technology and 4K resolution.

Short summary description HP Z32k G3 4K USB-C Display:
This short summary of the HP Z32k G3 4K USB-C Display data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z32k G3 4K USB-C Display, 80 cm (31.5"), 3840 x 2160 pixels, 4K Ultra HD, LCD, 5 ms, Black, Silver

Long summary description HP Z32k G3 4K USB-C Display:
This is an auto-generated long summary of HP Z32k G3 4K USB-C Display based on the first three specs of the first five spec groups.

HP Z32k G3 4K USB-C Display. Display diagonal: 80 cm (31.5"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Color that Rivals Reality

View every detail as if it's true-to-life with captivating color contrast on this precise 4K[1], 80 cm (31.5 inch) diagonal display. Through the cutting-edge IPS Black panel, dive into deeper shadows and richer hues with twice the contrast of a traditional IPS panel. Combined with VESA Display HDR™ 400, wide 98% P3 color gamut, and ultimate color accuracy, what you see on screen rivals reality.

Unleash the Power of Thunderbolt™ 4

Transform your desk into a productivity powerhouse with this Thunderbolt™ 4 display[2]. Through a single cable, drive 4K resolution at 60Hz, daisy chaining support for a second 4K monitor, as well as high speed data and internet[3]—all while charging your device up to 100W—without compromising an ounce of speed.

Seamless Control

Designed with intelligent controls, this display gets you working quickly and multi-tasking efficiently. Instantly wake your display and PC with Single Power On[4]. And when you're multi-tasking between two devices, simply use the built-in KVM switch to control both with just a single keyboard and mouse.

31.5-inch Diagonal Screen

Dive in and accomplish more on a massive 31.5-inch diagonal screen framed by a 4-sided, virtually borderless bezel.

VESA Display HDR400

Replicate reality on your screen and enjoy watching HDR media with VESA Display HDR400 for enhanced contrast, deeper shadows, and brighter highlights.

Colors Calibrated to Perfection

Every HP Z Display undergoes factory color calibration and testing to achieve a Delta E of less than 2, making color differences virtually indistinguishable to the human eye.

Daisy Chain a Second 4K Monitor

Display even more with DisplayPort ™ 1.4 by daisy chaining up to two 4K displays for the ultimate high-def, multi-display setup.

Single Power On

Instantly turn on your display and laptop, even when the lid is closed, with a single button on the display.

Picture By Picture

Running two computers and want to display both on one monitor at the same time? No problem. With Picture By Picture (PBP), it's easy.

Endless Adjustability

With 4-way adjustability you can customize pivot, tilt, 150mm height adjust, and swivel settings to fit you, your desk, and your needs.

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease keeps you comfortable by reducing blue light without impacting color accuracy.

Easily Personalize and Adjust Your Display.

Customize your display with easy, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen.

Remote Management Reimagined

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control monitor settings, like turning the power off.

Monitors Containing Recycled Materials

The HP Z32k G3 4K USB-C Monitor's plastics contain 85% post-consumer recycled plastics and 5% ocean bound plastics, while the stands contain 90% recycled aluminum to reduce the amount of raw materials we use.

IPS Black Technology

View every angle of every visual with amazing depth and clarity through the stunning 2,000:1 contrast ratio—twice that of a traditional IPS panel—and ultra-wide viewing angles. [6]

4K Resolution

Get lost in the captivating definition and ultra-precise details of 4K resolution. The pixel dense 3840 x 2160 resolution expands your workspace and transforms all your content into a remarkable, lifelike experience. [1]

Wide Color Gamuts

When your color needs are critical, rely on 100% sRGB for ideal color reproduction and 98% P3 for deeper, lifelike hues. [6]

Thunderbolt™ 4 Technology

Multitask like a pro with a display that supports up to two 4K monitors through superfast Thunderbolt™ 4 technology and delivers 40Gbps data bandwidth for faster inputs. [7]

More Ports. More Flexibility.

More ports mean more capabilities. With Thunderbolt™ 4, USB-C® with data and 15W, HDMI 2.0, DisplayPort™ 1.4 In and Out, RJ-45, USB-B, and four USB-A 3.2 ports, you can connect multiple devices like a webcam and keyboard. [16]

Dependable Internet Connectivity

RJ-45 port for a stable high speed, 1 Gb internet connection and remote IT manageability. [8]

KVM Switch

Boost your productivity when multi-tasking between two different computers simultaneously with the seamless KVM Switch. [9]

Display
Display diagonal *
80 cm (31.5")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3840 x 2160
Contrast ratio (typical) *
2000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Pixel pitch
0.18 x 0.18 mm
Pixel density
140 ppi
Horizontal scan range
30 - 135 kHz
Vertical scan range
29 - 60 Hz
Surface hardness
3H
Colour depth
10 bit
sRGB coverage (typical)
100%
Display bezel technology
Micro-Edge
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Detachable stand
Yes
Introduction year
2022
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B, USB Type-C
Number of upstream ports
2
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
4
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Power Delivery up to
100 W
HDMI *
Yes
HDMI ports quantity
1
HDMI version
2.0
DisplayPorts quantity
2
DisplayPort version
1.4
Thunderbolt 4 ports quantity
1
Headphone out *
No
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Ergonomics
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Power
Energy efficiency class (SDR) *
G
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
33 kWh
Energy consumption (HDR) per 1000 hours *
45 kWh
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Power consumption (max)
180 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1305251
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Packaging content
Cables included
AC, DisplayPort, HDMI, Thunderbolt, USB Type-A to USB Type-B
Weight & dimensions
Width (with stand)
713.5 mm
Depth (with stand)
217 mm
Height (with stand)
604.9 mm
Weight (with stand)
9 kg
Width (without stand)
713.5 mm
Depth (without stand)
47 mm
Height (without stand)
415.9 mm
Packaging data
Package width
816 mm
Package depth
185 mm
Package height
504 mm
Package weight
13.7 kg
Sustainability
Sustainability certificates
ENERGY STAR
Carbon footprint
Total carbon footprint (kg of CO2e)
230
Carbon emissions, manufacturing (kg of CO2e)
126
Carbon emissions, logistics (kg of CO2e)
3
Carbon emissions, end-of-life (kg of CO2e)
4
Total carbon emissions, w/o use phase (kg of CO2e)
96
Brand-specific features
HP GTIN (EAN/UPC)
196188669372
Other features
DCI-P3 coverage
98%
Weight
9 kg
Height
415.9 mm
Width
713.5 mm
Depth
47 mm
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ethernet LAN (RJ-45) ports
1
Country Distributor
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Australia 2 distributor(s)
United Arab Emirates 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP Z32k G3 4K USB-C Display:
Disclaimer

[1] 4K content require to view in 4K resolution.
[2] SuperSpeed USB 20Gbps is not available Thunderbolt™ 4. For full Thunderbolt™ 4 functionality, host PC must support Thunderbolt™ 4.
[3] Display supports 1 Gb ethernet speed. Host PC requires infrastructure to support 1Gb ethernet speeds.
[4] Single Power On only compatible with HP PCs with Windows 10 or higher.
[6] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[7] For full Thunderbolt™ 4 functionality, host PC must support Thunderbolt™ 4.
[8] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[9] For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.
[16] Comes with AC power cord, HDMI 2.0 cable, USB 3.0 A-B cable, USB 3.2 C-C Thunderbolt™ 4 cable, and DisplayPort™ 1.4 cable. All other cables sold separately.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3840 x 2160 at 60 Hz with 10-bit color using one DisplayPort™, HDMI or USB-C® (DP alt mode). The video card of the connected PC must be capable of supporting 3840 x 2160 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
Mounting hardware sold separately.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Percentage of ocean-bound plastic contained in each component varies by product.
Percent of recycled metal varies by product.
Included cables may vary by country.
Lock sold separately.
HP Display Center requires Windows 10 (or higher) on host PC and is available from the Windows store.
Monitors produced before June 1st 2024 comply with China regulation GB 21520-2015.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.