location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 G4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6Z3G3PA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64151
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Nov 2023 09:02:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro
  • - Intel Xeon Gold 5218R (27.5MB Cache, 2.1GHz)
  • - NVIDIA RTX A5000 (24GB GDDR6)
  • - 64GB (2933MHz) DDR4-SDRAM (2 x 32) & 4000GB HDD, 1000GB SSD
Long product name HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black :
The long product name of HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Xeon Gold 5218R (27.5MB Cache, 2.1GHz), 64GB DDR4-SDRAM, 4000GB HDD, 1000GB SSD, NVIDIA RTX A5000 (24GB GDDR6), LAN, Windows 10 Pro
More>>>
HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black:
The official description of HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's most powerful desktop workstation

Top-of-the-line power to fuel those who reimagine our world. When you need a workstation with the capability to run complex simulations, handle advanced Machine Learning algorithms and process huge amounts of data, the HP Z8 doesn't disappoint.

Short summary description HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black:
This short summary of the HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 G4, 2.1 GHz, Intel® Xeon® Gold, 5218R, 64 GB, 5 TB, Windows 11 Pro

Long summary description HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black:
This is an auto-generated long summary of HP Z8 G4 Intel® Xeon® Gold 5218R 64 GB DDR4-SDRAM 5 TB HDD+SSD NVIDIA RTX A5000 Windows 11 Pro Tower Workstation Black based on the first three specs of the first five spec groups.

HP Z8 G4. Processor frequency: 2.1 GHz, Processor family: Intel® Xeon® Gold, Processor model: 5218R. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz. Total storage capacity: 5 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA RTX A5000. Wi-Fi. Operating system installed: Windows 11 Pro. Chassis type: Tower. Product type: Workstation. Weight: 22.4 kg. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® Gold
Processor model *
5218R
Processor cores
20
Processor boost frequency
4 GHz
Processor frequency *
2.1 GHz
Processor cache
27.5 MB
Memory
Internal memory *
64 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 32 GB
Memory slots
24x DIMM
Memory clock speed
2933 MHz
Storage
Total storage capacity *
5 TB
Storage media *
HDD+SSD
Number of storage drives installed
1
Total HDDs capacity
4 TB
Number of HDDs installed
1
HDD capacity
4 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD memory type
TLC
SSD form factor
M.2
Graphics
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA RTX A5000
Discrete graphics card memory
24 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
12
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
2
Headphone outputs
1
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Serial ports quantity
1
Expansion slots
PCI Express x4 slots
2
Expansion slots
PCI Express x8 slots
3
PCI Express x16 slots
4
Design
Chassis type *
Tower
Placement supported
Vertical
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Introduction year
2022
Country of origin
China
Performance
Market positioning
Performance
Motherboard chipset
Intel C622
Password protection
Yes
Password protection type
BIOS, Power on, User
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Product type *
Workstation
Software
Operating system installed *
Windows 11 Pro
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Brand-specific features
HP segment
Business
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Low halogen
Yes
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width *
215.9 mm
Depth *
551.2 mm
Height *
444.5 mm
Weight *
22.4 kg
Packaging content
Display included *
Yes
Mouse included
Yes
Keyboard included
Yes