HP logo

HP 5Z7D9AT graphics card NVIDIA RTX A2000 12 GB GDDR6

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25267
Info modified on:
01 Oct 2024, 19:54:46
End of life date:
31 Jul 2024
Long product name HP 5Z7D9AT graphics card NVIDIA RTX A2000 12 GB GDDR6:

RTX A2000 12 GB 4mDP Graphics

Short summary description HP 5Z7D9AT graphics card NVIDIA RTX A2000 12 GB GDDR6:

HP 5Z7D9AT, RTX A2000, 12 GB, GDDR6, 192 bit, 7680 x 4320 pixels, PCI Express x16 4.0

Long summary description HP 5Z7D9AT graphics card NVIDIA RTX A2000 12 GB GDDR6:

HP 5Z7D9AT. Graphics processor family: NVIDIA, Graphics processor: RTX A2000. Discrete graphics card memory: 12 GB, Graphics card memory type: GDDR6, Memory bus: 192 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12 Ultimate, OpenGL version: 4.6. Interface type: PCI Express x16 4.0. Cooling type: Active

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.