location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i1860 ADF scanner Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i1860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8761850
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57528
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris i1860 ADF scanner Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner
  • - Colour scanning Duplex scanning
  • - LCD
  • - Scanning media types supported: Plain paper
  • - Maximum scan size: 305 x 990 mm Sensor type: Dual CCD
  • - Power supply type: AC 260 W
  • - Scanning noise level: 64 dB
Warranty: 1 Year
Long product name Kodak Alaris i1860 ADF scanner Black, Silver :
The long product name of Kodak Alaris i1860 ADF scanner Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

max 305 x 990 mm, Dual CCD, FireWire 400, 200ppm/800ipm, 64 dB, 100-240V
More>>>
Kodak Alaris i1860 ADF scanner Black, Silver:
The official description of Kodak Alaris i1860 ADF scanner Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed, capacity and features. Everything you’d expect from a high volume production scanner
The ground-breaking Kodak i1860 Scanner with up to 200 pages or 800 images per minute offers unlimited daily scanning capacity 24/7 and is ideal for the most demanding environments where customers wish to avoid compromising on either speed or quality.

Floor standing design with easy operation
Incorporating a motorised height adjustable floor-standing design, the i1860 comes with colour touch-screen OLED display to give operators full access to the scanner’s controls. The superb ergonomic design and quiet operation makes it user friendly, with space in the base unit for a PC to ensure a tidy office environment.

The 500 sheet feeder is included, plus pre and post imprinter positions are built-in as standard allowing you to record useful auditing information such as where documents have been saved or verification that images have indeed been captured.

Features you’d expect from Kodak production scanners
The i1860 Scanner comes with all the features you’d expect to optimise productivity in businesses which have high volume workloads. Sure Path paper transport and ultrasonic multi-feed detectors eliminate jams, plus our Perfect Page imaging technology along with dual Xenon bulbs guarantee crystal clear scans each and every time. In addition, new electronics ensure optimum scanning performance even on the toughest of paper documents. The i1860 features an integrated patch code reader and image addressing.

The Kodak Capture Pro Software option makes it easy to index, share and store documents in enterprise-class electronic document management systems.

With no compromise on build quality or performance, the i1860 Scanner offers a class leading platform for any business requiring a cost effective yet feature rich solution, from the production scanning leader, Kodak Alaris.

Overview
- Up to 200 pages or 800 images per minute and 500 sheet feeder.
- Motorised height adjustable floor-standing design.
- Colour touch-screen OLED display to give operators full access to the scanner’s controls.
- Space in the base unit for a PC to ensure a tidy office environment.
- Pre and post imprinter positions to record useful auditing information.
- Integrated patch code reader and image addressing.
- Outstanding Perfect Page image quality.

Short summary description Kodak Alaris i1860 ADF scanner Black, Silver:
This short summary of the Kodak Alaris i1860 ADF scanner Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i1860, 305 x 990 mm, 24 bit, 200 ppm, 800 ipm, Grayscale, ADF scanner

Long summary description Kodak Alaris i1860 ADF scanner Black, Silver:
This is an auto-generated long summary of Kodak Alaris i1860 ADF scanner Black, Silver based on the first three specs of the first five spec groups.

Kodak Alaris i1860. Maximum scan size: 305 x 990 mm, Output colour depth: 24 bit, ADF scan speed (b/w, A4): 200 ppm. Scanner type: ADF scanner, Product colour: Black, Silver, Display: LCD. Sensor type: Dual CCD, Light source: Xenon, Scan file formats: JPG, TIFF. Auto document feeder (ADF) input capacity: 500 sheets. Scanning media types supported: Plain paper, Auto Document Feeder (ADF) media weight: 45 - 200 g/m²

Scanning
Maximum scan size *
305 x 990 mm
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A4)
200 ppm
Duplex ADF scan speed (b/w, A4)
800 ipm
Black/white scanning colour modes
Grayscale
Design
Scanner type *
ADF scanner
Product colour *
Black, Silver
Display
LCD
Touchscreen
Yes
Performance
Sensor type *
Dual CCD
Light source
Xenon
Scan file formats
JPG, TIFF
Scan drivers
ISIS, TWAIN
Scanning noise level
64 dB
Input capacity
Auto document feeder (ADF) input capacity
500 sheets
Paper handling
Scanning media types supported
Plain paper
Multi feed detection
Yes
Auto Document Feeder (ADF) media weight
45 - 200 g/m²
Ports & interfaces
Standard interfaces
FireWire 400
Power
Power supply type *
AC
Power consumption (typical)
260 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
System requirements
Minimum RAM
512 MB
Minimum processor
Pentium 4
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Operating relative humidity (H-H)
15 - 76%
Certificates
Certification
IEC 60950-1:2005 + A1, UL 60950-1:2007, R12.11, CAN / CSA – C22 No. 60950-1-07+A1 2011, EN 60950-1:2006 +A1,+A11,+A12,Taiwan CNS 14336, Argentina IEC 60950-1:2005 +A1, CISPR 22:2002 (Class A), EN 55022:2010 (Class A) ITE Emissions, EN61000-3-2 Powerline Harmonics, EN61000-3-3 Flicker, EN55024 ITE Immunity, FCC Part 15 (Class A), Canada ICES-003 Issue 4 (Class A), Taiwan CNS 13438 (Class A), AS / NZS CISPR 22:2009 +A1:2010 (Class A), Marks – FCC, CE, cTUVus, GS, RCM, BSMI, Argentina S
Weight & dimensions
Width
830 mm
Depth
990 mm
Height
1270 mm
Weight
218 kg
Packaging content
Cables included
FireWire
Brand Image Product code Product Stock Price from
Kodak Alaris TARGET PACK F/ KODAK SCANNERS Kodak Alaris TARGET PACK F/ KODAK SCANNERS
(show image)
1271436 TARGET PACK F/ KODAK SCANNERS 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris i1840 Sheet-fed scanner Kodak Alaris i1840 Sheet-fed scanner
(show image)
8236697 i1840 0.00
(excl. VAT)
0 (incl. VAT)