location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kodak Alaris i1840 Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kodak Alaris Check ‘Kodak Alaris’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i1840
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8236697
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Kodak Alaris’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kodak Alaris: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62014
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Kodak Alaris i1840 Sheet-fed scanner
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner
  • - Colour scanning
  • - LCD
  • - Maximum scan size: 305 x 863 mm Sensor type: CCD
Long product name Kodak Alaris i1840 Sheet-fed scanner :
The long product name of Kodak Alaris i1840 Sheet-fed scanner. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

i1840, 300dpi, up to 160 pages per minute/640 images per minute
More>>>
Kodak Alaris i1840 Sheet-fed scanner:
The official description of Kodak Alaris i1840 Sheet-fed scanner as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The KODAK i1840 Scanner gives you optimal productivity, starting with 160 pages per minute of real throughput—not just raw speed. Its features and benefits lead to productivity gains all the way through your scanning process. The i1840 is easy to use and durable enough to work through multiple shifts, day after day. And it adds ergonomic correctness to your scanning operation. Add in great value, and the KODAK i1840 is everything you want in a high-speed, high-volume scanner.
-Perfect Page image processing gives you clear, sharp images automatically and at full speed
-SurePath paper handling lets you easily scan a wide range of document types and sizes
-Height-adjustable transport provides a customized scanning position for every operator
-Color touch screen is easy to use and adjustable for your convenience
-Five output formats for imaging flexibility to meet all your needs
-Solid construction for durability and reliability through your second—and even third—shift
-Environmentally friendly: lead-free, Energy Star qualified, mercury-free illumination lamps
-Three ultrasonic multi-feed detection sensors quickly sense any misfeeds
-Flexible, 500-sheet feeder capacity optimizes paper handling

The KODAK i1840 Scanner comes with many built-in features to make your work go faster and smoother, shift after shift.
-Color touch screen provides operating convenience
-Ergonomic design lets you raise and lower the scanner transport up to 25 cm (10 in.) for personalized scanning positions and less operator fatigue
-Front or rear side imprinting, and optional hi-res imprinter accessory, prints key tracking information right on your documents as they’re being scanned
-Independent adjustable side guides and ultra-lightweight feeder accessory add to ease-of-use
-Automatic color detection to reduce document prep time and help automate scanning
-Automatic orientation—based on a document’s content, automatically delivers the scanned image in its proper reading orientation
-Easy brightness, contrast and color controls to adjust tones, sharpen text and optimize photos
-Manual feed tray accessory for easy single-sheet feeding

Short summary description Kodak Alaris i1840 Sheet-fed scanner:
This short summary of the Kodak Alaris i1840 Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Kodak Alaris i1840, 305 x 863 mm, 24 bit, Sheet-fed scanner, LCD, CCD, TIFF

Long summary description Kodak Alaris i1840 Sheet-fed scanner:
This is an auto-generated long summary of Kodak Alaris i1840 Sheet-fed scanner based on the first three specs of the first five spec groups.

Kodak Alaris i1840. Maximum scan size: 305 x 863 mm, Input colour depth: 24 bit. Scanner type: Sheet-fed scanner, Display: LCD. Sensor type: CCD, Scan file formats: TIFF. Auto document feeder (ADF) input capacity: 500 sheets. Minimum RAM: 512 MB, Minimum processor: Pentium 4 2.4 GHz, Compatible operating systems: WINDOWS 2000 SP4 WINDOWS XP SP2 WINDOWS Vista (32-bit)

Scanning
Maximum scan size *
305 x 863 mm
Colour scanning
Yes
Input colour depth
24 bit
Film scanning
No
Design
Scanner type *
Sheet-fed scanner
Display
LCD
Performance
Sensor type *
CCD
Scan file formats
TIFF
Input capacity
Auto document feeder (ADF) input capacity
500 sheets
System requirements
Mac compatibility
No
Minimum RAM
512 MB
Minimum processor
Pentium 4 2.4 GHz
Compatible operating systems
WINDOWS 2000 SP4 WINDOWS XP SP2 WINDOWS Vista (32-bit)
Certificates
Certification
UL 60950-1:2003, GB4943, CAN/CSA-C22.2 No. 60950-1-03, EN 60950-1:2003, IEC 60950-1, CNS 14336, AS/NZS CISPR 22 (Class A), Canada ICES–003 Issue 3 (Class A), GB 9254 (Class A), GB 17625.1 Harmonics, EN 55022, ITE Emissions (Class A), EN 61000-3-2 Powerline Harmonics, EN 61000-3-3 Flicker, EN 55024 ITE Immunity, CISPR 22 (Class A), VCCI (Class A), CNS 13438 (Class A), FCC, (Class A), C-Tick, cTUVus, CCC “S&E”, CE, TUV GS, BSMI
Weight & dimensions
Weight
218 kg
Packaging content
Bundled software
TWAIN and ISIS drivers included; KODAK Capture Software
Other features
Dimensions (WxDxH)
83 x 99 x 127 mm
Power requirements
100-130 VAC, 50/60 Hz, 7 A; 200-240 VAC, 50/60 Hz, 3.5 A
Technical features
Imaging Features: -Perfect Page Scanning -iThresholding -autocrop -aggressive crop -deskew -image rotation -electronic color dropout -dual stream scanning -halftone removal -noise removal -zone processing -toggle patch -automatic color detection -automatic orientation
Output resolutions
b/w: 200/240/300/400 dpi, color: 100/150/200/240/300 dpi
Acoustic pressure emissions (standby)
43 dB
Acoustic pressure emissions
64 dB
Brand Image Product code Product Stock Price from
Kodak Alaris Scanner upgrade kit I1840 TO I1860 Kodak Alaris Scanner upgrade kit I1840 TO I1860
(show image)
1889039 Scanner upgrade kit I1840 TO I1860 0.00
(excl. VAT)
0 (incl. VAT)
Kodak Alaris i1860 ADF scanner Black, Silver Kodak Alaris i1860 ADF scanner Black, Silver
(show image)
8761850 i1860 0.00
(excl. VAT)
0 (incl. VAT)