location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Mijn Interactieve Knuffelpuppy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mijn Interactieve Knuffelpuppy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-615082
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417766150820
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2023 14:12:25
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Mijn Interactieve Knuffelpuppy:
This short summary of the VTech Mijn Interactieve Knuffelpuppy data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Mijn Interactieve Knuffelpuppy, 1 yr(s), Sounding, Speaking function, Batteries required, AA, Plush

Long summary description VTech Mijn Interactieve Knuffelpuppy:
This is an auto-generated long summary of VTech Mijn Interactieve Knuffelpuppy based on the first three specs of the first five spec groups.

VTech Mijn Interactieve Knuffelpuppy. Recommended age (min): 1 yr(s), Recommended age (max): 5 yr(s), Sounding, Speaking function. Batteries required, Battery type: AA. Material: Plush, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plush
Suggested gender *
Boy/Girl
Recommended age (min) *
1 yr(s)
Recommended age (max)
5 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Sound effects
Yes
(cdm) Game language
Dutch
Certification
CE
Learning & training skills
Learning & training skills
Language skills training, Motor skills training
Power
Batteries required
Yes
Battery type
AA
Rechargeable
No
Number of batteries supported
2
Weight & dimensions
Width
241 mm
Weight & dimensions
Depth
140 mm
Height
267 mm
Weight
470 g
Packaging data
Package weight
700 g
Package type
Try me box
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
4 pc(s)
Products per pallet layer
4 pc(s)
Products per pallet
64 pc(s)
Master (outer) case width
575 mm
Master (outer) case length
365 mm
Master (outer) case height
357 mm
Products per master (outer) case
4 pc(s)
Master (outer) case gross weight
3.75 kg
Master (outer) case volume
74.93 cm³
Harmonized System (HS) code
9503004100
Master (outer) cases per pallet
16 pc(s)
Brand Image Product code Product Stock Price from
VTech Baby Snoozy de Luiaard VTech Baby Snoozy de Luiaard
(show image)
80-548223 Snoozy de Luiaard
VTech Baby Bedtijd Vosje VTech Baby Bedtijd Vosje
(show image)
80-536723 Bedtijd Vosje
VTech Baby Praat & Leer Puppyvriendje VTech Baby Praat & Leer Puppyvriendje
(show image)
80-610123 Praat & Leer Puppyvriendje
Country Distributor
Belgium 1 distributor(s)