location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Baby Bedtijd Vosje

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Baby
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bedtijd Vosje
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-536723
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765367236
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2023 16:40:03
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech Baby Bedtijd Vosje:
This short summary of the VTech Baby Bedtijd Vosje data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Baby Bedtijd Vosje, Sounding, Speaking function, Batteries required, AAA, Plush, Multicolour

Long summary description VTech Baby Bedtijd Vosje:
This is an auto-generated long summary of VTech Baby Bedtijd Vosje based on the first three specs of the first five spec groups.

VTech Baby Bedtijd Vosje. Recommended age (max): 3 yr(s), Sounding, Speaking function. Batteries required, Battery type: AAA. Material: Plush, Product colour: Multicolour

Features
Product colour *
Multicolour
Material *
Plush
Suggested gender *
Boy/Girl
Recommended age (max)
3 yr(s)
Animal type(s)
Fox
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Washable
Yes
Country of origin
China
Preassembled
Yes
Language version
Dutch
Interleaved Two of Five (ITF-14)
63417765367238
Certification
CE
Intrastat code
950300499
Learning & training skills
Learning & training skills
Auditory development, Fine motor skills training, Language skills training, Motor skills training, Music learning, Songs learning
Power
Power source type
Battery
Batteries required
Yes
Battery type
AAA
Rechargeable
No
Number of batteries supported
1
Weight & dimensions
Width
175 mm
Depth
100 mm
Height
242 mm
Weight
180 g
Packaging data
Package width
188 mm
Package depth
105 mm
Package height
241 mm
Package weight
330 g
Package volume
4757.34 cm³
Quantity per pack
6 pc(s)
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
4 pc(s)
Products per pallet layer
240 pc(s)
Products per pallet
240 pc(s)
Master (outer) case width
401 mm
Master (outer) case length
342 mm
Master (outer) case height
268 mm
Products per master (outer) case
6 pc(s)
Master (outer) case net weight
1.08 kg
Master (outer) case GTIN (EAN/UPC)
63417765367238
Master (outer) case gross weight
2.4 kg
Master (outer) case volume
36754.06 cm³
Harmonized System (HS) code
9503005590
Master (outer) cases per pallet
40 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Country Distributor
Belgium 1 distributor(s)