location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech My First Kidi Watch roze

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
My First Kidi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Watch roze
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-552852
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765528521
Category:
Also known as educational toys, these are toys that help to teach children about literacy, numeracy, shapes etc.
Learning Toys Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jan 2024 16:02:40
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description VTech My First Kidi Watch roze:
This short summary of the VTech My First Kidi Watch roze data-sheet is auto-generated and uses the product title and the first six key specs.

VTech My First Kidi Watch roze, 36 yr(s), Sounding, Speaking function, Batteries required, Plastic, Pink

Long summary description VTech My First Kidi Watch roze:
This is an auto-generated long summary of VTech My First Kidi Watch roze based on the first three specs of the first five spec groups.

VTech My First Kidi Watch roze. Recommended age (min): 36 yr(s), Recommended age (max): 8 yr(s), Sounding, Speaking function. Batteries required. Material: Plastic, Product colour: Pink

Features
Product colour *
Pink
Material *
Plastic
Suggested gender *
Girl
Recommended age (min) *
36 yr(s)
Recommended age (max)
8 yr(s)
Sounding
Yes
Speaking function
Yes
Languages support
Dutch
Assembly required
No
Country of origin
China
Sound effects
Yes
(cdm) Game language
Dutch
Certification
CE
Power
Batteries required
Yes
Battery technology
Lithium
Rechargeable
Yes
Number of batteries supported
1
Rechargeable battery
Yes
Weight & dimensions
Width
56 mm
Depth
24 mm
Height
218 mm
Weight
80 g
Packaging data
Package width
241 mm
Package depth
87 mm
Package height
127 mm
Package weight
230 g
Package volume
2.66 cm³
Package type
Box
Packaging content
Batteries included
Yes
Logistics data
Pallet type
800 x 1200 mm
Layers per pallet
6 pc(s)
Products per pallet layer
19 pc(s)
Products per pallet
456 pc(s)
Master (outer) case width
273 mm
Master (outer) case length
193 mm
Master (outer) case height
261 mm
Products per master (outer) case
4 pc(s)
Master (outer) case gross weight
1.1 kg
Master (outer) case volume
13.75 cm³
Harmonized System (HS) code
9503008700
Master (outer) cases per pallet
114 pc(s)
Brand Image Product code Product Stock Price from
VTech My First Kidi Watch blauw VTech My First Kidi Watch blauw
(show image)
80-552823 Watch blauw