Bluetooth is a proprietary open wireless technology standard for exchanging data over short distances (using short-wavelength radio transmissions in the ISM band from 2400–2480 MHz) from fixed and mobile devices, creating personal area networks (PANs) with high levels of security.
ENERGY STAR® is the government-backed symbol for energy efficiency, providing simple, credible, and unbiased information that consumers and businesses rely on to make well-informed decisions. ENERGY STAR is the simple choice for energy efficiency, making it easy for consumers and businesses to purchase products that save them money and protect the environment.
TCO Certified is the world’s most comprehensive sustainability certification for IT products, helping you make responsible product choices that drive the industry in a sustainable direction. Using TCO Certified also supports your organization’s efforts to reduce risk and take the next step in social and environmental responsibility.
HP speakers, custom-tuned in collaboration with experts at Bang & Olufsen, deliver rich, authentic sound. Don’t just listen – let the immersive experience move you.
When your laptop is low on power, no one has time to wait hours to recharge. Power down your device and go from 0 to 90% charge in approximately 90 minutes.
When performance is your priority, rely on proven, trusted technology. With the cylindrical lithium-ion battery cell your laptop gets stable power that’s great for high-performance devices.
Intuitive touchscreen technology lets you control your PC right from the screen. And the vibrant 1980 x 1200 resolution delivers 2 million pixels for crystal-clear visuals
Intel® Iris® Xe graphics makes screen time a whole new experience. All-new Intel® Iris® Xe graphics delivers transformational GPU and integrated graphics to support richer gaming experiences and greater speed for designers and creators.
12th Gen Intel® Core™ Processors. Delivering Superior Performance Where You Need It Most.
Take the next evolutionary leap with the performance hybrid architecture of 12th Generation Intel® Core™ processors. Get the performance you need, where you need it—whether you’re a gamer, creator, streamer, or everyday user. Whatever you’re into, do more of it, whenever you want.
Anti glare black
Fast charging batteries
Fingerprint
No matter where you stand, this screen delivers clear, vivid images with 178º wide-viewing angles, so everyone can get a great view.
Keyboard backlit
Numeric keyboard
Solid state drive
HDMI
Embed the product datasheet into your content
CE Marking
(0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite c640 G3 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Intel® Core™ i3-1215U (up to 4.4 GHz with Intel® Turbo Boost Technology, 10 MB L3 cache, 6 cores, 8 threads)
- - ChromeOS
- - 35.6 cm (14") diagonal FHD display
- - Intel® Iris® Xᵉ Graphics
- - 8 GB memory; 128 GB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 2 year Next Business Day Response Onsite Notebook Hardware Support. For terms and conditions, please visit https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385EEE and https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123EEGB.pdf
Long product name HP Elite c640 G3 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Silver
:
The long product name of HP Elite c640 G3 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Elite c640 14 inch G3 Chromebook, ChromeOS, 14", touch screen, Intel® Core™ i3, 8GB RAM, 128GB SSD, FHD
More>>>
HP Elite c640 G3 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Silver:
The official description of HP Elite c640 G3 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Business-class Chromebook featuring performance essentials
Business-class performance defines the HP Elite c640 14 inch G3 Chromebook. Drive productivity and collaboration with a powerful Intel® processor[1], Wi-Fi 6E connectivity[8], and speakers featuring Audio by Bang & Olufsen. Help protect your fleet with elevated security features, including the inherent and simple security of ChromeOS.
Short summary description HP Elite c640 G3 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Silver:
This short summary of the HP Elite c640 G3 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Silver data-sheet is auto-generated and uses the product title and the first six key specs.
HP Elite c640 G3, Intel® Core™ i3, 1.2 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 8 GB, 128 GB
Long summary description HP Elite c640 G3 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Silver:
This is an auto-generated long summary of HP Elite c640 G3 Intel® Core™ i3 i3-1215U Chromebook 35.6 cm (14") Touchscreen Full HD 8 GB LPDDR4x-SDRAM 128 GB SSD Wi-Fi 6E (802.11ax) ChromeOS Silver based on the first three specs of the first five spec groups.
HP Elite c640 G3. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-1215U, Processor frequency: 1.2 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: ChromeOS. Product colour: Silver