Veho STIX True Wireless Bluetooth Earphones 'Marine Blue Edition'

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21547
Info modified on:
14 Jun 2023, 13:06:28
Short summary description Veho STIX True Wireless Bluetooth Earphones 'Marine Blue Edition':

Veho STIX True Wireless Bluetooth Earphones 'Marine Blue Edition', Wireless, Calls/Music, 20 - 20000 Hz, 42 g, Headset, Blue

Long summary description Veho STIX True Wireless Bluetooth Earphones 'Marine Blue Edition':

Veho STIX True Wireless Bluetooth Earphones 'Marine Blue Edition'. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 42 g. Product colour: Blue

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.