Veho ZB-6 On-Ear Wireless Bluetooth Headphones with Microphone/Remote Control and Wired Option - Black

Data-sheet quality:
created/standardized by Icecat
Product views:
53661
Info modified on:
26 Dec 2023, 08:47:16
Short summary description Veho ZB-6 On-Ear Wireless Bluetooth Headphones with Microphone/Remote Control and Wired Option - Black:

Veho ZB-6 On-Ear Wireless Bluetooth Headphones with Microphone/Remote Control and Wired Option - Black, Wired & Wireless, 20 - 20000 Hz, Calls/Music, 294 g, Headset, Black

Long summary description Veho ZB-6 On-Ear Wireless Bluetooth Headphones with Microphone/Remote Control and Wired Option - Black:

Veho ZB-6 On-Ear Wireless Bluetooth Headphones with Microphone/Remote Control and Wired Option - Black. Product type: Headset. Connectivity technology: Wired & Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Cable length: 1.2 m. Weight: 294 g. Product colour: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.