Veho KX-2 NPNG action sports camera 4K Ultra HD Wi-Fi 67 g

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23858
Info modified on:
28 Aug 2024, 13:22:14
Short summary description Veho KX-2 NPNG action sports camera 4K Ultra HD Wi-Fi 67 g:

Veho KX-2 NPNG, 4K Ultra HD, 100 fps, Wi-Fi, 1050 mAh, 67 g

Long summary description Veho KX-2 NPNG action sports camera 4K Ultra HD Wi-Fi 67 g:

Veho KX-2 NPNG. HD type: 4K Ultra HD, Maximum frame rate: 100 fps, Supported video modes: 480p, 720p, 1080p, 2160p. Display: LCD, Display diagonal: 4.57 cm (1.8"). Field of view (FOV) angle: 140°. Storage media: Memory card, Compatible memory cards: MicroSD (TransFlash). Product colour: Black, Waterproof up to: 40 m

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.