Veho Muvi HD NPNG Special Edition Handheld camcorder CMOS Full HD Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24112
Info modified on:
03 Jun 2018, 22:11:32
Short summary description Veho Muvi HD NPNG Special Edition Handheld camcorder CMOS Full HD Black:

Veho Muvi HD NPNG Special Edition, CMOS, 25.4 / 2.5 mm (1 / 2.5"), Full HD, 3.81 cm (1.5"), LCD, 81 g

Long summary description Veho Muvi HD NPNG Special Edition Handheld camcorder CMOS Full HD Black:

Veho Muvi HD NPNG Special Edition. Sensor type: CMOS, Optical sensor size: 25.4 / 2.5 mm (1 / 2.5"), Effective megapixels (image): 8 MP. Digital zoom: 3x. Camcorder media type: Memory card, Compatible memory cards: MicroSD (TransFlash). Light metering: Centre-weighted, Spot. White balance: Auto

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.