location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 00315101111 Single-use battery Silver-Oxide (S)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
00315101111
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V315
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4008496245550 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 107131
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:38:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta 00315101111 Single-use battery Silver-Oxide (S)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Silver-Oxide (S)
  • - 1.55 V 23 mAh
  • - 1 pc(s)
Long product name Varta 00315101111 Single-use battery Silver-Oxide (S) :
The long product name of Varta 00315101111 Single-use battery Silver-Oxide (S). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

V315, Silver, 23mAh, 1.55V
More>>>
Varta 00315101111 Single-use battery Silver-Oxide (S):
The official description of Varta 00315101111 Single-use battery Silver-Oxide (S) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Always right on time – chronometric accuracy provided by Varta watch batteries. In our complete and reliable high-quality range you are bound to discover just the right battery for your watch!

Short summary description Varta 00315101111 Single-use battery Silver-Oxide (S):
This short summary of the Varta 00315101111 Single-use battery Silver-Oxide (S) data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 00315101111, Single-use battery, Silver-Oxide (S), 1.55 V, 1 pc(s), 23 mAh, Metallic

Long summary description Varta 00315101111 Single-use battery Silver-Oxide (S):
This is an auto-generated long summary of Varta 00315101111 Single-use battery Silver-Oxide (S) based on the first three specs of the first five spec groups.

Varta 00315101111. Battery type: Single-use battery, Battery technology: Silver-Oxide (S), Battery voltage: 1.55 V. Height: 1.7 mm, Diameter: 7.9 mm, Weight: 0.4 g. Package type: Blister. Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery technology *
Silver-Oxide (S)
Battery voltage *
1.55 V
Battery capacity
23 mAh
Product colour
Metallic
Number of batteries included *
1 pc(s)
Weight & dimensions
Height
1.7 mm
Diameter
7.9 mm
Weight
0.4 g
Packaging data
Package type
Blister
Other features
Battery form factor
Button/coin
Brand Image Product code Product Stock Price from
Varta 04173101401 Single-use battery SR55 Silver-Oxide (S) Varta 04173101401 Single-use battery SR55 Silver-Oxide (S)
(show image)
04173 101 401 04173101401 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04178101401 Single-use battery SR43 Silver-Oxide (S) Varta 04178101401 Single-use battery SR43 Silver-Oxide (S)
(show image)
04178 101 401 04178101401 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V392 Varta -V392
(show image)
00392 101 401 -V392 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V379 Varta -V379
(show image)
00379 101 401 -V379 0.00
(excl. VAT)
0 (incl. VAT)
Varta CR1216 Single-use battery Lithium Varta CR1216 Single-use battery Lithium
(show image)
06216 101 401 CR1216 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S) Varta 1x 1.55V V 76 PX Single-use battery SR44 Silver-Oxide (S)
(show image)
04075 101 401 1x 1.55V V 76 PX 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium
(show image)
06632 101 401 1x 3V CR 1632 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V395 Varta -V395
(show image)
00395 101 401 -V395 0.00
(excl. VAT)
0 (incl. VAT)
Varta 13 Single-use battery Zinc-Air Varta 13 Single-use battery Zinc-Air
(show image)
04606 945 416 13 0.00
(excl. VAT)
0 (incl. VAT)
Varta -V377 Varta -V377
(show image)
00377 101 401 -V377 0.00
(excl. VAT)
0 (incl. VAT)