Varta logo

Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
201806
Info modified on:
21 Feb 2024, 09:56:17
Long product name Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium:

1x 3V CR 1632 Lithium battery

Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium:

- The complete range, consisting of lithium, silver and Alkaline-manganese cells.
- Useable in numerous electronic devices, such as car keys, calculators, cameras and remote controls.

Short summary description Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium:

Varta 1x 3V CR 1632, Single-use battery, CR1632, Lithium, 3 V, 1 pc(s), 135 mAh

Long summary description Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium:

Varta 1x 3V CR 1632. Battery type: Single-use battery, Battery size(s): CR1632, Battery technology: Lithium. Height: 3.2 mm, Diameter: 1.6 cm, Weight: 1.8 g. Package width: 56 mm, Package depth: 7.5 mm, Package height: 65 mm. Battery form factor: Button/coin

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.