location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
-CR9V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
06122 301 401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053893833039 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135980
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta -CR9V
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 9V Single-use battery
  • - Lithium
  • - 9 V 1200 mAh
  • - 1 pc(s)
Long product name Varta -CR9V :
The long product name of Varta -CR9V. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9V Lithium Battery, 1200mAh, 36.4g
More>>>
Varta -CR9V:
The official description of Varta -CR9V as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- The first choice for smoke detectors.
- The VARTA 9V lithium battery contains no mercury, lead or cadmium.
- Last up to 5 times longer than usual 9V Alkaline and 10 times longer than carbon-zinc batteries.
- Works outstandingly at extreme temperatures from -20°C up to +60°C.
- Can be stored up to 10 years without leakage.

Due to increasing demand for fire prevention, there will be a need for extremely long performing batteries in the future.

The main reasons why VARTA Professional 9V Lithium will be the best choice for your smoke alarm: Outstanding quality, 10 years shelf life and up to 40% better performance than comparable batteries from competitors.

Short summary description Varta -CR9V:
This short summary of the Varta -CR9V data-sheet is auto-generated and uses the product title and the first six key specs.

Varta -CR9V, Single-use battery, 9V, Lithium, 9 V, 1 pc(s), 1200 mAh

Long summary description Varta -CR9V:
This is an auto-generated long summary of Varta -CR9V based on the first three specs of the first five spec groups.

Varta -CR9V. Battery type: Single-use battery, Battery size(s): 9V, Battery technology: Lithium. Width: 26.5 mm, Depth: 17.5 mm, Height: 49.2 mm. Package weight: 41 g. Package dimensions (WxDxH): 80 x 19 x 120 mm, Battery form factor: Prismatic

Battery
Battery type *
Single-use battery
Battery size(s) *
9V
Battery technology *
Lithium
Battery voltage *
9 V
Battery capacity
1200 mAh
Battery life
10 year(s)
Number of batteries included *
1 pc(s)
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
26.5 mm
Depth
17.5 mm
Height
49.2 mm
Weight
36.4 g
Packaging data
Package weight
41 g
Other features
Package dimensions (WxDxH)
80 x 19 x 120 mm
Battery form factor
Prismatic
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00381101111 Single-use battery Silver-Oxide (S) Varta 00381101111 Single-use battery Silver-Oxide (S)
(show image)
V381 00381101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta 00373101111 Single-use battery Silver-Oxide (S) Varta 00373101111 Single-use battery Silver-Oxide (S)
(show image)
V373 00373101111 0.00
(excl. VAT)
0 (incl. VAT)
Varta -4912/1 Varta -4912/1
(show image)
04912 121 411 -4912/1 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AA, 10 pcs Single-use battery Alkaline Varta High Energy AA, 10 pcs Single-use battery Alkaline
(show image)
04906 121 461 High Energy AA, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Varta High Energy AAA, 10 pcs Single-use battery Alkaline Varta High Energy AAA, 10 pcs Single-use battery Alkaline
(show image)
04903 121 461 High Energy AAA, 10 pcs 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium Varta 1x 3V CR 1632 Single-use battery CR1632 Lithium
(show image)
06632 101 401 1x 3V CR 1632 0.00
(excl. VAT)
0 (incl. VAT)
Varta V 341 MF Single-use battery Silver-Oxide (S) Varta V 341 MF Single-use battery Silver-Oxide (S)
(show image)
20341 V 341 MF 0.00
(excl. VAT)
0 (incl. VAT)
Varta 1x8 High Energy AAA LR 03 Single-use battery Alkaline Varta 1x8 High Energy AAA LR 03 Single-use battery Alkaline
(show image)
04903 121 418 1x8 High Energy AAA LR 03 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Nederland 1 distributor(s)
Lithuania 1 distributor(s)