location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Varta 4114 Single-use battery C Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Varta Check ‘Varta’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4114
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
04114 101 412 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4002372942267 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Varta: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Varta 4114 Single-use battery C Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - C Single-use battery
  • - Alkaline
  • - 1.5 V
  • - 2 pc(s)
Long product name Varta 4114 Single-use battery C Alkaline :
The long product name of Varta 4114 Single-use battery C Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2x C Alkaline batteries, 1.5V, blister
More>>>
Varta 4114 Single-use battery C Alkaline:
The official description of Varta 4114 Single-use battery C Alkaline as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- New innovative foilpacks: Eyecatching, for hooks & stackable on shelves.
- Clear communication of recommended use by way of icons.
- “Made in Germany“ as the proof of origin on the blister front of the most important product types.
- Single Press Out enables easy opening of the pack and good storage for unused batteries.

Short summary description Varta 4114 Single-use battery C Alkaline:
This short summary of the Varta 4114 Single-use battery C Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Varta 4114, Single-use battery, C, Alkaline, 1.5 V, 2 pc(s), Blue, Yellow

Long summary description Varta 4114 Single-use battery C Alkaline:
This is an auto-generated long summary of Varta 4114 Single-use battery C Alkaline based on the first three specs of the first five spec groups.

Varta 4114. Battery type: Single-use battery, Battery size(s): C, Battery technology: Alkaline. Height: 50.5 mm, Diameter: 2.62 cm, Weight: 68.5 g. Package weight: 143 g. Package dimensions (WxDxH): 80 x 27 x 120 mm, Battery form factor: Cylindrical, Type: C, AM2, MN1400, 1/2 Torcia, LR14

Battery
Battery type *
Single-use battery
Battery size(s) *
C
Battery technology *
Alkaline
Battery voltage *
1.5 V
Product colour
Blue, Yellow
Number of batteries included *
2 pc(s)
Weight & dimensions
Height
50.5 mm
Weight & dimensions
Diameter
2.62 cm
Weight
68.5 g
Packaging data
Package weight
143 g
Other features
Package dimensions (WxDxH)
80 x 27 x 120 mm
Battery form factor
Cylindrical
Type
C, AM2, MN1400, 1/2 Torcia, LR14
Brand Image Product code Product Stock Price from
Varta CR 15 H270 Single-use battery CR2 Lithium Varta CR 15 H270 Single-use battery CR2 Lithium
(show image)
06206 301 402 CR 15 H270 0.00
(excl. VAT)
0 (incl. VAT)
Varta 04906121418 Single-use battery AA Alkaline Varta 04906121418 Single-use battery AA Alkaline
(show image)
04906 121 418 04906121418 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2032 Varta -CR2032
(show image)
06032 101 401 -CR2032 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2025 Varta -CR2025
(show image)
06025 101 401 -CR2025 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR1/3N Varta -CR1/3N
(show image)
06131 101 401 -CR1/3N 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR2016 Varta -CR2016
(show image)
06016 101 401 -CR2016 0.00
(excl. VAT)
0 (incl. VAT)
Varta V392 Single-use battery SR41 Silver-Oxide (S) Varta V392 Single-use battery SR41 Silver-Oxide (S)
(show image)
00392 101 111 V392 0.00
(excl. VAT)
0 (incl. VAT)
Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx) Varta V362 Single-use battery SR58 Nickel-Oxyhydroxide (NiOx)
(show image)
00362 101 111 V362 0.00
(excl. VAT)
0 (incl. VAT)
Varta -CR123A-2 Varta -CR123A-2
(show image)
06205 301 402 -CR123A-2 0.00
(excl. VAT)
0 (incl. VAT)
Varta 4x AA Lithium Single-use battery Varta 4x AA Lithium Single-use battery
(show image)
06106 301 404 4x AA Lithium 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Lithuania 1 distributor(s)
Italia 1 distributor(s)