Van der Meulen logo

Van der Meulen Windmill Fantasy 24cm 4 ass. in Display

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2585
Info modified on:
28 Feb 2025, 23:32:47
Short summary description Van der Meulen Windmill Fantasy 24cm 4 ass. in Display:

Van der Meulen Windmill Fantasy 24cm 4 ass. in Display, Wind spinner set, Multicolour, Wheel, Plastic, 4 pc(s)

Long summary description Van der Meulen Windmill Fantasy 24cm 4 ass. in Display:

Van der Meulen Windmill Fantasy 24cm 4 ass. in Display. Product type: Wind spinner set, Theme: Wheel, Product colour: Multicolour. Width: 240 mm, Height: 580 mm. Quantity per pack: 4 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.